parvalux by maxon SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze 28115160G2830

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD28 series is a single-phase AC motor with a 96 mm frame and 56 mm stack length, designed for continuous operation in ventilated or totally enclosed fan-cooled enclosures. It operates at 115 V AC, 60 Hz, with a nominal speed of 3400 rpm and nominal power of 100 W. The motor has a permanent capacitor, asynchronous design, insulation class F, and operates at 40 °C ambient temperature. The integrated GB28 gearbox provides a 30:1 reduction ratio. The motor is bi-directional and meets EN60034-1:2010 performance tolerances. Brake options are not available in TEFC versions. Weight is 3.6 kg. Radial load capacity is 150 N at 15 mm from the flange.

Datasheet Summary
Powered by GS/AI

The SD28 series is a single-phase AC motor with a 96 mm frame and 56 mm stack length, designed for continuous operation in ventilated or totally enclosed fan-cooled enclosures. It operates at 115 V AC, 60 Hz, with a nominal speed of 3400 rpm and nominal power of 100 W. The motor has a permanent capacitor, asynchronous design, insulation class F, and operates at 40 °C ambient temperature. The integrated GB28 gearbox provides a 30:1 reduction ratio. The motor is bi-directional and meets EN60034-1:2010 performance tolerances. Brake options are not available in TEFC versions. Weight is 3.6 kg. Radial load capacity is 150 N at 15 mm from the flange.

Suppliers

Company
Product
Description
Supplier Links
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze - 28115160G2830 - parvalux by maxon
Taunton, MA, United States
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze
28115160G2830
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze 28115160G2830
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 28115160G2830
Product Name SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
Continuous Current 1.7 amps
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze - 38230150M72B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD1 Shunt 12V 2000 rpm - 11210SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
SD29 – GB28 Range - SD29-GB28 - parvalux by maxon
Specs
Output Power 0.1340 HP
Continuous Current 0.3600 to 1.7 amps
Continuous Torque 28.3 to 44.2 In-lbs (32.65 to 51.02 kg-cm)
View Details
SD38 115V 1700 RPM 1 PHASE 60Hz - 381.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details