parvalux by maxon SD41 230V 1400 RPM 1 PHASE 50Hz 411.4150

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 1400 RPM 1 PHASE 50Hz - 411.4150 - parvalux by maxon
Taunton, MA, United States
SD41 230V 1400 RPM 1 PHASE 50Hz
411.4150
SD41 230V 1400 RPM 1 PHASE 50Hz 411.4150
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 411.4150
Product Name SD41 230V 1400 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0134 HP
Continuous Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD48 – GB9 Range - SD48-GB9 - parvalux by maxon
Specs
Output Power 0.2546 to 0.3351 HP
Continuous Current 0.7500 to 1.7 amps
Continuous Torque 69.0 to 223.9 In-lbs (79.59 to 258 kg-cm)
View Details
SD1 Shunt 12V 2500 rpm - 11215SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
SD48 400V 2800 RPM 3 PHASE 50Hz- GB9 30:1 Composite - 48400350G930C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.3351 HP
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 29115160G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details