parvalux by maxon SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite 48230150G915C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite - 48230150G915C - parvalux by maxon
Taunton, MA, United States
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite
48230150G915C
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite 48230150G915C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 48230150G915C
Product Name SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
Continuous Current 1.7 amps
Continuous Torque 73.5 In-lbs (84.69 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series Range - SD12 Series - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.2546 HP
Continuous Torque 2.1 to 3.2 In-lbs (2.45 to 3.67 kg-cm)
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 38400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 28400350G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
SD29 400V 1400 RPM 3 PHASE 50Hz - 291.735 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details