PJ Company HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 614HRTGF

Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane
Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

Suppliers

Company
Product
Description
Supplier Links
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 614HRTGF - PJ Company
Compton, CA, USA
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
614HRTGF
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 614HRTGF
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

CAPACITY: 235 - 300 LBS.
Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection.
Characteristics:
Temperature range -40 to +160 degrees F
Grey tread
Metal thread guards
Durometer
Soft Rubber 75 (+/-5) Shore A
Hard Rubber 95 (+/-5) Shore A
Options:
Black Tread
Polyurethane

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 614HRTGF
Product Name HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Pneumatic Wheel - P-W12-OH-B-PB-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details
LP SERIES: Low Profile Rubber Wheels - 620LP6C - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details