PJ Company PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 626PS86

Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel
Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

Suppliers

Company
Product
Description
Supplier Links
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 626PS86 - PJ Company
Compton, CA, USA
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
626PS86
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 626PS86
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

CAPACITY: 550 - 4800 LBS.
PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-5) Shore A
Red tread with silver color hub
Zerk grease fitting in hub for 4" diameter and aboveOptions:
Other colors
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420PS64TW
Metal retaining washer, metal thrust washer, metal bearing
Crown shaped wheel

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 626PS86
Product Name PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
Wheel Type Metal; Plastic
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Monbebe Wheel Blue Centre Grey Tyre 6mm Bore - ATV3604 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 5.31 inch (135 mm)
View Details
Mold-On Rubber Wheel - MR1835R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1860 lbs (844 kg)
Wheel Diameter 18 inch (457 mm)
View Details