Albion Casters and Wheels Wheels PF Series

Description
Polyurethane treaded wheels, frmly bonded to precision machined cast iron cores. Albion PF Wheels are designed to reduce noise problems and offer cushion to loads. The polyurethane material allows the PF wheels more fexibility in rolling over debris and obstacles without picking up objects. They are non-marking, foor protective, and tested against bond failures.
Description
Polyurethane treaded wheels, frmly bonded to precision machined cast iron cores. Albion PF Wheels are designed to reduce noise problems and offer cushion to loads. The polyurethane material allows the PF wheels more fexibility in rolling over debris and obstacles without picking up objects. They are non-marking, foor protective, and tested against bond failures.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane treaded wheels, frmly bonded to precision machined cast iron cores. Albion PF Wheels are designed to reduce noise problems and offer cushion to loads. The polyurethane material allows the PF wheels more fexibility in rolling over debris and obstacles without picking up objects. They are non-marking, foor protective, and tested against bond failures.

Polyurethane treaded wheels, frmly bonded to precision machined cast iron cores. Albion PF Wheels are designed to reduce noise problems and offer cushion to loads. The polyurethane material allows the PF wheels more fexibility in rolling over debris and obstacles without picking up objects. They are non-marking, foor protective, and tested against bond failures.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number PF Series
Product Name Wheels
Wheel Type Poly/Metal
Maximum Load 2000 to 10500 lbs (907 to 4762 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
View Details
X-treme® Solid Elastomer Wheels - XI Series - Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details