PI (Physik Instrumente) L.P. Integrated Multi-Axis System X-417

Description
Integrated multi-axis system - IMAS The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an XY system made of two V-417 high-load linear stages with linear motor and absolute-measuring linear encoder. Combinations of several travel range variants are available: from 204 to 407 mm. The XY systems are also available with a granite plate. With the XYZ systems, an L-412 high-load linear stage with 102 mm travel range, synchronous servo motor, and holding brake is used as Z axis. A granite plate is used as base of the XYZ systems; the adapter bracket for fastening the Z axis to the granite base is included in the scope of the delivery of XYZ systems. Options and accessories Base frame Perforated plate set for granite plate Adapter bracket Additional cable set for XYZ system: Cable length for X, Y axes 2 m, for Z axis 3 m Software support, e.g. for SPS integration Cable management A suitable cable set is included in the scope of delivery of all systems. The cable set includes a 5 m long drive cable per axis. If shorter cables are required, e.g. when mounting the controller in the base frame (accessory), a shorter cable set of 2 m length is available as accessory. Application fields Laser machining: Laser ablation. Laser welding. Ultrashort pulse laser machining. Galvo integration. Laser micromachining. Ceramics and diamond cutting. Laser drilling. Test & inspection. Electronics production.
Request a Quote Datasheet
Description
Integrated multi-axis system - IMAS The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an XY system made of two V-417 high-load linear stages with linear motor and absolute-measuring linear encoder. Combinations of several travel range variants are available: from 204 to 407 mm. The XY systems are also available with a granite plate. With the XYZ systems, an L-412 high-load linear stage with 102 mm travel range, synchronous servo motor, and holding brake is used as Z axis. A granite plate is used as base of the XYZ systems; the adapter bracket for fastening the Z axis to the granite base is included in the scope of the delivery of XYZ systems. Options and accessories Base frame Perforated plate set for granite plate Adapter bracket Additional cable set for XYZ system: Cable length for X, Y axes 2 m, for Z axis 3 m Software support, e.g. for SPS integration Cable management A suitable cable set is included in the scope of delivery of all systems. The cable set includes a 5 m long drive cable per axis. If shorter cables are required, e.g. when mounting the controller in the base frame (accessory), a shorter cable set of 2 m length is available as accessory. Application fields Laser machining: Laser ablation. Laser welding. Ultrashort pulse laser machining. Galvo integration. Laser micromachining. Ceramics and diamond cutting. Laser drilling. Test & inspection. Electronics production.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Multi-Axis System - X-417 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Integrated Multi-Axis System
X-417
Integrated Multi-Axis System X-417
Integrated multi-axis system - IMAS The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an XY system made of two V-417 high-load linear stages with linear motor and absolute-measuring linear encoder. Combinations of several travel range variants are available: from 204 to 407 mm. The XY systems are also available with a granite plate. With the XYZ systems, an L-412 high-load linear stage with 102 mm travel range, synchronous servo motor, and holding brake is used as Z axis. A granite plate is used as base of the XYZ systems; the adapter bracket for fastening the Z axis to the granite base is included in the scope of the delivery of XYZ systems. Options and accessories Base frame Perforated plate set for granite plate Adapter bracket Additional cable set for XYZ system: Cable length for X, Y axes 2 m, for Z axis 3 m Software support, e.g. for SPS integration Cable management A suitable cable set is included in the scope of delivery of all systems. The cable set includes a 5 m long drive cable per axis. If shorter cables are required, e.g. when mounting the controller in the base frame (accessory), a shorter cable set of 2 m length is available as accessory. Application fields Laser machining: Laser ablation. Laser welding. Ultrashort pulse laser machining. Galvo integration. Laser micromachining. Ceramics and diamond cutting. Laser drilling. Test & inspection. Electronics production.

Integrated multi-axis system - IMAS

The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an XY system made of two V-417 high-load linear stages with linear motor and absolute-measuring linear encoder. Combinations of several travel range variants are available: from 204 to 407 mm. The XY systems are also available with a granite plate. With the XYZ systems, an L-412 high-load linear stage with 102 mm travel range, synchronous servo motor, and holding brake is used as Z axis. A granite plate is used as base of the XYZ systems; the adapter bracket for fastening the Z axis to the granite base is included in the scope of the delivery of XYZ systems.

Options and accessories

  • Base frame
  • Perforated plate set for granite plate
  • Adapter bracket
  • Additional cable set for XYZ system: Cable length for X, Y axes 2 m, for Z axis 3 m
  • Software support, e.g. for SPS integration

Cable management

A suitable cable set is included in the scope of delivery of all systems. The cable set includes a 5 m long drive cable per axis. If shorter cables are required, e.g. when mounting the controller in the base frame (accessory), a shorter cable set of 2 m length is available as accessory.

Application fields

Laser machining: Laser ablation. Laser welding. Ultrashort pulse laser machining. Galvo integration. Laser micromachining. Ceramics and diamond cutting. Laser drilling. Test & inspection. Electronics production.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number X-417
Product Name Integrated Multi-Axis System
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

PILine® XY Stage System with Controller and Joystick - U-781 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 5.04 inch (128 mm)
Y-Axis Travel 3.39 inch (86 mm)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-731 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details
High-Precision XY Stage - V-738 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Rated Speed 19.69 to 11.81 in/sec (30 to 18 m/min)
View Details
Overhead moving XY Gantry - A-351 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 11.81 to 19.69 inch (300 to 500 mm)
Y-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details