PI (Physik Instrumente) L.P. Motorized Precision Goniometer WT-85

Description
Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 30 mm Precise, smooth continuous 10° motion Together with WT-100 one center of rotation The goniometer stages WT-85 and WT-100 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-85 and WT-100 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-85 has a 30 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-85 stages are available with optional optical angular scales and are equipped with two limit switches.
Request a Quote Datasheet
Description
Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 30 mm Precise, smooth continuous 10° motion Together with WT-100 one center of rotation The goniometer stages WT-85 and WT-100 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-85 and WT-100 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-85 has a 30 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-85 stages are available with optional optical angular scales and are equipped with two limit switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Precision Goniometer - WT-85 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Motorized Precision Goniometer
WT-85
Motorized Precision Goniometer WT-85
Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 30 mm Precise, smooth continuous 10° motion Together with WT-100 one center of rotation The goniometer stages WT-85 and WT-100 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-85 and WT-100 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-85 has a 30 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-85 stages are available with optional optical angular scales and are equipped with two limit switches.
  • Uni-directional repeatability down to 0.0005 °
  • Maximum speed 15 °/sec
  • Load capacity up to 2 kg
  • Integrated limit switches
  • Optionally: angular scale
  • Clear aperture 30 mm
  • Precise, smooth continuous 10° motion
  • Together with WT-100 one center of rotation

The goniometer stages WT-85 and WT-100 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-85 and WT-100 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-85 has a 30 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-85 stages are available with optional optical angular scales and are equipped with two limit switches.

Supplier's Site Datasheet
Motorized Precision Goniometer - WT-85 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Motorized Precision Goniometer
WT-85
Motorized Precision Goniometer WT-85
Rotational Range: 10 deg Maximum Angular Velocity: 15 degrees/second Payload: 2 kg Angular Resolution: 0.0001208 deg Angular Position Reproducibility: 0.0005 deg (unidirectional); ±0.0005 deg (bidirectional) Optional High-Precision Angular Encoder 30mm Clear Aperture
  • Rotational Range: 10 deg
  • Maximum Angular Velocity: 15 degrees/second
  • Payload: 2 kg
  • Angular Resolution: 0.0001208 deg
  • Angular Position Reproducibility: 0.0005 deg (unidirectional); ±0.0005 deg (bidirectional)
  • Optional High-Precision Angular Encoder
  • 30mm Clear Aperture
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Rotary Stages Rotary Stages
Product Number WT-85 WT-85
Product Name Motorized Precision Goniometer Motorized Precision Goniometer
Stage Type Cradle Positioning / Goniometer Cradle Positioning / Goniometer
Drive Type Stepping Motor Stepping Motor; AC Motor
Drive Mechanism Direct Drive Direct Drive
Output Feedback Travel Limit Switches Travel Limit Switches
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
Precision Rotation Stage - L-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
View Details
Ultra Precision Rotation Stage - UPR-160 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Travel Limit Switches
View Details