PI (Physik Instrumente) L.P. Precision Rotation Stage M-060 / M-061 / M-062

Description
Three Sizes: ø60 mm: M-060; ø100mm: M-061; ø120mm: M-062 Continuous Rotation Ultra - High Resolution Velocity up to 90 deg/sec Preloaded Worm Drive for Zero Backlash Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions Choice of Motion Controllers Direction - Sensing Origin Switch
Request a Quote
Description
Three Sizes: ø60 mm: M-060; ø100mm: M-061; ø120mm: M-062 Continuous Rotation Ultra - High Resolution Velocity up to 90 deg/sec Preloaded Worm Drive for Zero Backlash Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions Choice of Motion Controllers Direction - Sensing Origin Switch
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-060, M-061, and M-062 precision rotation stages are closed-loop, unlimited-travel devices with backlash-compensated worm drives and crossed roller bearings, designed for high-resolution angular positioning in applications such as metrology and photonics. Each model features a 360° rotation range, a DC gear motor, and an incremental rotary encoder with 2000 counts per revolution providing A/B quadrature RS-422 signals. The M-060 has a 60 mm diameter and 20 mm aperture, the M-061 is 100 mm with a 35 mm aperture, and the M-062 is 120 mm with a 45 mm aperture. Maximum angular velocities are 16°/s, 9°/s, and 7.5°/s respectively. All models operate on 12 V, consume up to 3 W, and use a D-sub 15 connector. Operating temperature is -10 to 40 °C. The stages include a Hall effect reference switch and are compatible with C-863 or C-884 controllers.

Datasheet Summary
Powered by GS/AI

The M-060, M-061, and M-062 precision rotation stages are closed-loop, unlimited-travel devices with backlash-compensated worm drives and crossed roller bearings, designed for high-resolution angular positioning in applications such as metrology and photonics. Each model features a 360° rotation range, a DC gear motor, and an incremental rotary encoder with 2000 counts per revolution providing A/B quadrature RS-422 signals. The M-060 has a 60 mm diameter and 20 mm aperture, the M-061 is 100 mm with a 35 mm aperture, and the M-062 is 120 mm with a 45 mm aperture. Maximum angular velocities are 16°/s, 9°/s, and 7.5°/s respectively. All models operate on 12 V, consume up to 3 W, and use a D-sub 15 connector. Operating temperature is -10 to 40 °C. The stages include a Hall effect reference switch and are compatible with C-863 or C-884 controllers.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Rotation Stage
M-060 / M-061 / M-062
Precision Rotation Stage M-060 / M-061 / M-062
Three Sizes: ø60 mm: M-060; ø100mm: M-061; ø120mm: M-062 Continuous Rotation Ultra - High Resolution Velocity up to 90 deg/sec Preloaded Worm Drive for Zero Backlash Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions Choice of Motion Controllers Direction - Sensing Origin Switch
  • Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062
  • Continuous Rotation
  • Ultra - High Resolution
  • Velocity up to 90 deg/sec
  • Preloaded Worm Drive for Zero Backlash
  • Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions
  • Choice of Motion Controllers
  • Direction - Sensing Origin Switch
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number M-060 / M-061 / M-062
Product Name Precision Rotation Stage
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
Output Feedback Home Switch
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
Compact Rotation Stage - DT-50 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details