PI (Physik Instrumente) L.P. Q-Motion® Rotation Stage Q-632

Description
Only 32 mm wide and 7 mm high Direct position measurement with incremental encoder with 0.75 µrad resolution (optional) Up to 3 µrad minimum incremental motion Rotation range >360° Velocity 45 °/s Suitable for high vacuum to 10-6 hPa, ultrahigh vacuum variants for 10-9 hPa are also available Precision-class micro positioning stage Q-Motion stages have very small dimensions and a high position resolution in the nanometer range. The piezo motor drive principle and the electrical operation are cost-efficient and can be customized PIShift piezo inertia drives Self-locking at rest, thus no heat generation. Velocity to 45 °/s. 7 m Nm holding torque, 6 m Nm drive torque Fields of application Industry and research. For metrology, microscopy, micromanipulation, biotechnology and automation
Request a Quote Datasheet
Description
Only 32 mm wide and 7 mm high Direct position measurement with incremental encoder with 0.75 µrad resolution (optional) Up to 3 µrad minimum incremental motion Rotation range >360° Velocity 45 °/s Suitable for high vacuum to 10-6 hPa, ultrahigh vacuum variants for 10-9 hPa are also available Precision-class micro positioning stage Q-Motion stages have very small dimensions and a high position resolution in the nanometer range. The piezo motor drive principle and the electrical operation are cost-efficient and can be customized PIShift piezo inertia drives Self-locking at rest, thus no heat generation. Velocity to 45 °/s. 7 m Nm holding torque, 6 m Nm drive torque Fields of application Industry and research. For metrology, microscopy, micromanipulation, biotechnology and automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Q-Motion® Rotation Stage
Q-632
Q-Motion® Rotation Stage Q-632
Only 32 mm wide and 7 mm high Direct position measurement with incremental encoder with 0.75 µrad resolution (optional) Up to 3 µrad minimum incremental motion Rotation range >360° Velocity 45 °/s Suitable for high vacuum to 10-6 hPa, ultrahigh vacuum variants for 10-9 hPa are also available Precision-class micro positioning stage Q-Motion stages have very small dimensions and a high position resolution in the nanometer range. The piezo motor drive principle and the electrical operation are cost-efficient and can be customized PIShift piezo inertia drives Self-locking at rest, thus no heat generation. Velocity to 45 °/s. 7 m Nm holding torque, 6 m Nm drive torque Fields of application Industry and research. For metrology, microscopy, micromanipulation, biotechnology and automation
  • Only 32 mm wide and 7 mm high
  • Direct position measurement with incremental encoder with 0.75 µrad resolution (optional)
  • Up to 3 µrad minimum incremental motion
  • Rotation range >360°
  • Velocity 45 °/s
  • Suitable for high vacuum to 10-6 hPa, ultrahigh vacuum variants for 10-9 hPa are also available

Precision-class micro positioning stage

Q-Motion stages have very small dimensions and a high position resolution in the nanometer range. The piezo motor drive principle and the electrical operation are cost-efficient and can be customized

PIShift piezo inertia drives

Self-locking at rest, thus no heat generation. Velocity to 45 °/s. 7 m Nm holding torque, 6 m Nm drive torque

Fields of application

Industry and research. For metrology, microscopy, micromanipulation, biotechnology and automation

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number Q-632
Product Name Q-Motion® Rotation Stage
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
Rotary Velocity 45 deg/sec
Repeatability 1.72E-4 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
Ultra Precision Rotation Stage - UPR-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
View Details
Compact, Stackable Goniometer - L-886 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details