PI (Physik Instrumente) L.P. Wide-Body Linear Stage for Heavy Loads V-827

Description
Product Overview: V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior straightness and flatness performance compared to similar motorized linear translation stages in the market. With a powerful, non-cogging, direct drive motor, the V-827 stage performs well in production environments. The absolute encoder version provides not only 1nm resolution, but the safest and most efficient start, not requiring initialization or homing. The ultra-precision recirculating ball bearings are intended to be maintenance-free for the life of the stage.
Request a Quote Datasheet
Description
Product Overview: V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior straightness and flatness performance compared to similar motorized linear translation stages in the market. With a powerful, non-cogging, direct drive motor, the V-827 stage performs well in production environments. The absolute encoder version provides not only 1nm resolution, but the safest and most efficient start, not requiring initialization or homing. The ultra-precision recirculating ball bearings are intended to be maintenance-free for the life of the stage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide-Body Linear Stage for Heavy Loads - V-827 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Wide-Body Linear Stage for Heavy Loads
V-827
Wide-Body Linear Stage for Heavy Loads V-827
Product Overview: V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior straightness and flatness performance compared to similar motorized linear translation stages in the market. With a powerful, non-cogging, direct drive motor, the V-827 stage performs well in production environments. The absolute encoder version provides not only 1nm resolution, but the safest and most efficient start, not requiring initialization or homing. The ultra-precision recirculating ball bearings are intended to be maintenance-free for the life of the stage.

Product Overview:

V-827 direct-drive linear stages are designed for high load, high throughput applications that also require long life, and high reliability. The V-827 family of direct-drive stages offer superior straightness and flatness performance compared to similar motorized linear translation stages in the market. With a powerful, non-cogging, direct drive motor, the V-827 stage performs well in production environments. The absolute encoder version provides not only 1nm resolution, but the safest and most efficient start, not requiring initialization or homing. The ultra-precision recirculating ball bearings are intended to be maintenance-free for the life of the stage.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-827
Product Name Wide-Body Linear Stage for Heavy Loads
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Carriage Load 331 lbs (150 kg)
Positioning Accuracy 2.50E-4 to 4.00E-4 inch/inch (2.50E-4 to 4.00E-4 mm/mm)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micro-Translation Stage - M-122 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details
PIglide AT XY Air Bearing Stage Series -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Rated Speed 39.37 in/sec (60 m/min)
Device Type Multi-Axis Configuration
View Details
PIglide Manual X-Y-Tip-Tilt Platform - A-60X.MTT - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details