PI (Physik Instrumente) L.P. Linear Piezo Scanner P-712

Description
High dynamics, to 5 ms settling time Travel range up to 40 µm Resolution to 0.2 nm Compact design with low profile, 40 mm x 40 mm x 6 mm Clear aperture 25 mm x 15 mm PICMA® high-power actuators
Request a Quote Datasheet
Description
High dynamics, to 5 ms settling time Travel range up to 40 µm Resolution to 0.2 nm Compact design with low profile, 40 mm x 40 mm x 6 mm Clear aperture 25 mm x 15 mm PICMA® high-power actuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Piezo Scanner - P-712 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Piezo Scanner
P-712
Linear Piezo Scanner P-712
High dynamics, to 5 ms settling time Travel range up to 40 µm Resolution to 0.2 nm Compact design with low profile, 40 mm x 40 mm x 6 mm Clear aperture 25 mm x 15 mm PICMA® high-power actuators
  • High dynamics, to 5 ms settling time
  • Travel range up to 40 µm
  • Resolution to 0.2 nm
  • Compact design with low profile, 40 mm x 40 mm x 6 mm
  • Clear aperture 25 mm x 15 mm
  • PICMA® high-power actuators
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-712
Product Name Linear Piezo Scanner
Unlock Full Specs
to access all available technical data

Similar Products

PIglide MB Miniature Linear Air Bearing Stage - A-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Vertical High-Precision Linear Stage with Direct Drive - V-141 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.57 to 2.36 inch (40 to 60 mm)
Rated Speed 19.69 to 31.5 in/sec (30 to 48 m/min)
View Details
LISA Linear Actuator & Stage - P-753 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.72E-4 to 0.0015 inch (0.0120 to 0.0380 mm)
Carriage Load 0.4496 to 2.25 lbs (0.2039 to 1.02 kg)
View Details
Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details