PI (Physik Instrumente) L.P. High-Precision Rotation Stage with Direct Drive V-62x

Description
The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x stages offer superior performance regarding travel accuracy, flatness, and wobble. The ultra-precise deep groove ball bearings are preloaded and lubricated prior to delivery, meaning they are maintenance-free for the whole lifetime of the rotation stage.
Request a Quote
Description
The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x stages offer superior performance regarding travel accuracy, flatness, and wobble. The ultra-precise deep groove ball bearings are preloaded and lubricated prior to delivery, meaning they are maintenance-free for the whole lifetime of the rotation stage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V-62x series comprises high-precision direct-drive rotation stages with 360° range and maintenance-free preloaded ball bearings, suitable for any orientation. Available with motion platform diameters of 85 mm, 110 mm, or 210 mm and corresponding heights of 50 mm, 55 mm, or 93.5 mm. All models feature ironless 3-phase torque motors, radial and axial errors of ±2 µm, tilt wobble of ±20 µrad, and positioning accuracy of ±10 µrad when calibrated. Maximum angular velocities are 1200, 1000, or 200 rpm, with peak torques up to 9.3 N·m. Axial load capacity is 100 N, 150 N, or 400 N; permissible torque is 5 N·m, 10 N·m, or 20 N·m, mutually exclusive with load. Sensor options include incremental Sin/Cos or absolute BiSS-C with resolutions down to 0.0015 µrad. Operates at 5-50 °C with D-sub 9W4 drive and D-sub 15 sensor connectors. Recommended controllers are A-81x or A-82x.

Datasheet Summary
Powered by GS/AI

The V-62x series comprises high-precision direct-drive rotation stages with 360° range and maintenance-free preloaded ball bearings, suitable for any orientation. Available with motion platform diameters of 85 mm, 110 mm, or 210 mm and corresponding heights of 50 mm, 55 mm, or 93.5 mm. All models feature ironless 3-phase torque motors, radial and axial errors of ±2 µm, tilt wobble of ±20 µrad, and positioning accuracy of ±10 µrad when calibrated. Maximum angular velocities are 1200, 1000, or 200 rpm, with peak torques up to 9.3 N·m. Axial load capacity is 100 N, 150 N, or 400 N; permissible torque is 5 N·m, 10 N·m, or 20 N·m, mutually exclusive with load. Sensor options include incremental Sin/Cos or absolute BiSS-C with resolutions down to 0.0015 µrad. Operates at 5-50 °C with D-sub 9W4 drive and D-sub 15 sensor connectors. Recommended controllers are A-81x or A-82x.

Suppliers

Company
Product
Description
Supplier Links
High-Precision Rotation Stage with Direct Drive - V-62x - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Precision Rotation Stage with Direct Drive
V-62x
High-Precision Rotation Stage with Direct Drive V-62x
The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x stages offer superior performance regarding travel accuracy, flatness, and wobble. The ultra-precise deep groove ball bearings are preloaded and lubricated prior to delivery, meaning they are maintenance-free for the whole lifetime of the rotation stage.

The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x stages offer superior performance regarding travel accuracy, flatness, and wobble. The ultra-precise deep groove ball bearings are preloaded and lubricated prior to delivery, meaning they are maintenance-free for the whole lifetime of the rotation stage.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number V-62x
Product Name High-Precision Rotation Stage with Direct Drive
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore
Load Capacity 11.24 to 89.92 lbs (5.1 to 40.78 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
Ultra Precision Rotation Stage - UPR-160 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Travel Limit Switches
View Details
Fast Miniature Rotation Stage - U-624 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details