PI (Physik Instrumente) L.P. Ultra-Precision Direct Drive Linear Nanopositioning Stage V-573

Description
Travel ranges of 160 mm, 260 mm, and 360 mm Direct drive motor for efficient, dynamic performance Crossed-roller bearings for true straightness and flatness Incremental or absolute encoder for the best accuracy, repeatability, and safety (with absolute encoder)
Request a Quote Datasheet
Description
Travel ranges of 160 mm, 260 mm, and 360 mm Direct drive motor for efficient, dynamic performance Crossed-roller bearings for true straightness and flatness Incremental or absolute encoder for the best accuracy, repeatability, and safety (with absolute encoder)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-573 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Ultra-Precision Direct Drive Linear Nanopositioning Stage
V-573
Ultra-Precision Direct Drive Linear Nanopositioning Stage V-573
Travel ranges of 160 mm, 260 mm, and 360 mm Direct drive motor for efficient, dynamic performance Crossed-roller bearings for true straightness and flatness Incremental or absolute encoder for the best accuracy, repeatability, and safety (with absolute encoder)
  • Travel ranges of 160 mm, 260 mm, and 360 mm
  • Direct drive motor for efficient, dynamic performance
  • Crossed-roller bearings for true straightness and flatness
  • Incremental or absolute encoder for the best accuracy, repeatability, and safety (with absolute encoder)
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-573
Product Name Ultra-Precision Direct Drive Linear Nanopositioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

PIHera™ Family of Piezo-Z Nanopositioning Stages, Closed-Loop, Direct Metrology - P-620.Z · P-621.Z · P-622.Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0157 inch (0.0500 to 0.4000 mm)
Motor Type Piezo
View Details
PIglide AT3 Linear Air Bearing Stage - A-123 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
High-Precision XY Stage - V-738 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Rated Speed 19.69 to 11.81 in/sec (30 to 18 m/min)
View Details
Modular Spindle-Driven Linear Stage - MPL-W10 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 0.7874 to 9.84 in/sec (1.2 to 15 m/min)
View Details