PI (Physik Instrumente) L.P. Linear Stage with Magnetic Direct Drive, Cost-Effective V-408

Description
The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and Nano positioning precision. Bidirectional repeatability ±0.1 µm Travel Ranges 25 and 50mm Velocity up to 1.5m/sec Linear Encoder 10nm Resolution Minimum Incremental Motion 20nm Crossed Roller Bearings
Request a Quote Datasheet
Description
The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and Nano positioning precision. Bidirectional repeatability ±0.1 µm Travel Ranges 25 and 50mm Velocity up to 1.5m/sec Linear Encoder 10nm Resolution Minimum Incremental Motion 20nm Crossed Roller Bearings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Stage with Magnetic Direct Drive, Cost-Effective - V-408 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Stage with Magnetic Direct Drive, Cost-Effective
V-408
Linear Stage with Magnetic Direct Drive, Cost-Effective V-408
The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and Nano positioning precision. Bidirectional repeatability ±0.1 µm Travel Ranges 25 and 50mm Velocity up to 1.5m/sec Linear Encoder 10nm Resolution Minimum Incremental Motion 20nm Crossed Roller Bearings

The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics, duty cycles, and Nano positioning precision.

  • Bidirectional repeatability ±0.1 µm
  • Travel Ranges 25 and 50mm
  • Velocity up to 1.5m/sec
  • Linear Encoder 10nm Resolution
  • Minimum Incremental Motion 20nm
  • Crossed Roller Bearings
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-408
Product Name Linear Stage with Magnetic Direct Drive, Cost-Effective
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 43.31 to 59.06 in/sec (66 to 90 m/min)
Bearing Type Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Nanopositioning Linear Stages - V-571 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
PIHera XY Piezo Stage - P-620.2 - P-629.2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Y-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
View Details
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only; X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 2.36 to 6.3 inch (60 to 160 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.3 inch (13 to 33 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
View Details