PI (Physik Instrumente) L.P. PIMag® High-Load Linear Stage V-412

Description
Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the V-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the encoders allows improved tracking performance, smaller tracking error, and improved settling times. For maximum flexibility, it is possible to choose between incremental and absolute encoders. Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.
Request a Quote Datasheet
Description
Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the V-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the encoders allows improved tracking performance, smaller tracking error, and improved settling times. For maximum flexibility, it is possible to choose between incremental and absolute encoders. Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIMag® High-Load Linear Stage - V-412 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIMag® High-Load Linear Stage
V-412
PIMag® High-Load Linear Stage V-412
Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the V-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the encoders allows improved tracking performance, smaller tracking error, and improved settling times. For maximum flexibility, it is possible to choose between incremental and absolute encoders. Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the V-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the encoders allows improved tracking performance, smaller tracking error, and improved settling times. For maximum flexibility, it is possible to choose between incremental and absolute encoders. Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-412
Product Name PIMag® High-Load Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 89.92 lbs (40.78 kg)
Unlock Full Specs
to access all available technical data

Similar Products

XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
View Details
Precision Z Stage - L-310 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.02 inch (26 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details