PI (Physik Instrumente) L.P. PILine® Linear Positioning Stage U-521

Description
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions. Ultra Compact: 21x30x10mm (Closed-Loop Version) 1nm and 4nm Resolution Available XY Configurations w/o Adapter Plate 12, 22, and 32mm Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options
Request a Quote
Description
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions. Ultra Compact: 21x30x10mm (Closed-Loop Version) 1nm and 4nm Resolution Available XY Configurations w/o Adapter Plate 12, 22, and 32mm Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The U-521 is a compact linear positioning stage driven by a PILine™ ultrasonic piezo motor, designed for fast, precise motion in space-constrained applications. It has a travel range of 18 mm, a maximum velocity of 200 mm/s, and a holding force of at least 2 N when powered off. The stage measures 35 mm in width and 15 mm in height, with an overall mass of 160 g. It features an incremental linear encoder with system resolution of 100 nm or 400 nm depending on variant, and uses a ball guide for low-friction motion. The stage operates from 0 to 40 °C, includes an optical reference switch, and is vacuum-compatible to 10⁻⁶ hPa in the U-521.23V variant. A D-sub 15 connector and 1.0 or 1.5 m cable length are standard. All variants are self-locking, silent, and require no holding current.

Datasheet Summary
Powered by GS/AI

The U-521 is a compact linear positioning stage driven by a PILine™ ultrasonic piezo motor, designed for fast, precise motion in space-constrained applications. It has a travel range of 18 mm, a maximum velocity of 200 mm/s, and a holding force of at least 2 N when powered off. The stage measures 35 mm in width and 15 mm in height, with an overall mass of 160 g. It features an incremental linear encoder with system resolution of 100 nm or 400 nm depending on variant, and uses a ball guide for low-friction motion. The stage operates from 0 to 40 °C, includes an optical reference switch, and is vacuum-compatible to 10⁻⁶ hPa in the U-521.23V variant. A D-sub 15 connector and 1.0 or 1.5 m cable length are standard. All variants are self-locking, silent, and require no holding current.

Suppliers

Company
Product
Description
Supplier Links
PILine® Linear Positioning Stage - U-521 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PILine® Linear Positioning Stage
U-521
PILine® Linear Positioning Stage U-521
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions. Ultra Compact: 21x30x10mm (Closed-Loop Version) 1nm and 4nm Resolution Available XY Configurations w/o Adapter Plate 12, 22, and 32mm Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options

The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions.

  • Ultra Compact: 21x30x10mm (Closed-Loop Version)
  • 1nm and 4nm Resolution Available
  • XY Configurations w/o Adapter Plate
  • 12, 22, and 32mm Travel Range
  • 10mm/sec Max. Velocity
  • Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current
  • UHV and Non-Magnetic Options
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number U-521
Product Name PILine® Linear Positioning Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Axis Alignment Stage for Silicon Photonics Automation - F-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
PIglide AT1 Compact Linear Air Bearing Stage - A-121 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 13.78 inch (50 to 350 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details
Precision XY Gantry System - X-365 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 7.87 to 31.5 inch (200 to 800 mm)
Y-Axis Travel 200 to 600 inch (5080 to 15240 mm)
View Details