PI (Physik Instrumente) L.P. Precision Linear Stage L-509

Description
Compact, High Precision Stage Stepper Motor and DC Motor Options 1, 2 and 4” Travel (26mm, 52mm and 102mm Repeatability to 0.05 µm Linear Encoder Option Direction-Sensing Home Switch Optical Limit Switches
Request a Quote
Description
Compact, High Precision Stage Stepper Motor and DC Motor Options 1, 2 and 4” Travel (26mm, 52mm and 102mm Repeatability to 0.05 µm Linear Encoder Option Direction-Sensing Home Switch Optical Limit Switches
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Stage - L-509 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Linear Stage
L-509
Precision Linear Stage L-509
Compact, High Precision Stage Stepper Motor and DC Motor Options 1, 2 and 4” Travel (26mm, 52mm and 102mm Repeatability to 0.05 µm Linear Encoder Option Direction-Sensing Home Switch Optical Limit Switches
  • Compact, High Precision Stage
  • Stepper Motor and DC Motor Options
  • 1, 2 and 4” Travel (26mm, 52mm and 102mm
  • Repeatability to 0.05 µm
  • Linear Encoder Option
  • Direction-Sensing Home Switch
  • Optical Limit Switches
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-509
Product Name Precision Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Carriage Load 22.48 lbs (10.2 kg)
Orientation Vertical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-741 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 2.36 inch (60 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
PIglide AT1 Compact Linear Air Bearing Stage - A-121 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 13.78 inch (50 to 350 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details