PI (Physik Instrumente) L.P. Low-Profile XY Stage with Ultrasonic Linear Motors U-751 / M-686

Description
The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability than other motors w/o the need for a brake. Integrated Closed-Loop Linear Piezo Motor, Provides Stability and a wide Dynamic Velocity Range 25x25mm (1x1") Positioning Range Integrated Optical Linear Encoders Compact Footprint 150x150mm; 27mm Height 78x78mm Aperture Self-Clamping Design for Long Term Stability, no Servo Dither Can be Combined with PI Flexure Nano positioning Stages
Request a Quote
Description
The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability than other motors w/o the need for a brake. Integrated Closed-Loop Linear Piezo Motor, Provides Stability and a wide Dynamic Velocity Range 25x25mm (1x1") Positioning Range Integrated Optical Linear Encoders Compact Footprint 150x150mm; 27mm Height 78x78mm Aperture Self-Clamping Design for Long Term Stability, no Servo Dither Can be Combined with PI Flexure Nano positioning Stages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The U-751.24 is a low-profile XY stage with PILine® piezomotors for fast, precise positioning in microscopy and automation. It offers 25 mm travel in X and Y with a maximum velocity of 100 mm/s and a 78 mm × 78 mm clear aperture. A crossed roller guide and incremental linear encoder provide ±0.3 µm bidirectional repeatability and 0.1 µm resolution. The drive is self-locking when powered off, eliminating heat and power consumption at rest. It stands 32 mm high, weighs 1800 g, and is made of black-anodized aluminum. Noncontact optical reference and Hall effect limit switches are integrated. Operation is supported at 0 to 40 °C using a C-867.2U2 or C-867.10C885 controller with a 1.5 m cable.

Datasheet Summary
Powered by GS/AI

The U-751.24 is a low-profile XY stage with PILine® piezomotors for fast, precise positioning in microscopy and automation. It offers 25 mm travel in X and Y with a maximum velocity of 100 mm/s and a 78 mm × 78 mm clear aperture. A crossed roller guide and incremental linear encoder provide ±0.3 µm bidirectional repeatability and 0.1 µm resolution. The drive is self-locking when powered off, eliminating heat and power consumption at rest. It stands 32 mm high, weighs 1800 g, and is made of black-anodized aluminum. Noncontact optical reference and Hall effect limit switches are integrated. Operation is supported at 0 to 40 °C using a C-867.2U2 or C-867.10C885 controller with a 1.5 m cable.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile XY Stage with Ultrasonic Linear Motors - U-751 / M-686 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Low-Profile XY Stage with Ultrasonic Linear Motors
U-751 / M-686
Low-Profile XY Stage with Ultrasonic Linear Motors U-751 / M-686
The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability than other motors w/o the need for a brake. Integrated Closed-Loop Linear Piezo Motor, Provides Stability and a wide Dynamic Velocity Range 25x25mm (1x1") Positioning Range Integrated Optical Linear Encoders Compact Footprint 150x150mm; 27mm Height 78x78mm Aperture Self-Clamping Design for Long Term Stability, no Servo Dither Can be Combined with PI Flexure Nano positioning Stages

The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability than other motors w/o the need for a brake.

  • Integrated Closed-Loop Linear Piezo Motor, Provides Stability and a wide Dynamic Velocity Range
  • 25x25mm (1x1") Positioning Range
  • Integrated Optical Linear Encoders
  • Compact Footprint 150x150mm; 27mm Height
  • 78x78mm Aperture
  • Self-Clamping Design for Long Term Stability, no Servo Dither
  • Can be Combined with PI Flexure Nano positioning Stages
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number U-751 / M-686
Product Name Low-Profile XY Stage with Ultrasonic Linear Motors
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
Rated Speed 3.94 in/sec (6 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Stage - L-505 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.02 inch (13 to 26 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
NanoCube® XYZ Nanopositioning Piezo System - P-611.3S · P-611.3O - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Y-Axis Travel 0.0047 inch (0.1200 mm)
View Details
PIglide LC Linear Air Bearing Stage - A-110 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
PILine® Linear Positioning Stage - U-521 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.7087 inch (18 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details