PI (Physik Instrumente) L.P. Ultra Precision Rotation Stage UPR-120

Description
Torque motor, up to 360°/sec Repeatability to 0.00005° Flatness and Eccentricity ±0.1µm Wobble ±1.25µrad Load Capacity to 20kg Optical Reference Switch 35mm Clear Aperture
Request a Quote
Description
Torque motor, up to 360°/sec Repeatability to 0.00005° Flatness and Eccentricity ±0.1µm Wobble ±1.25µrad Load Capacity to 20kg Optical Reference Switch 35mm Clear Aperture
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UPR-120 is an ultraprecision rotation stage designed for high-accuracy angular positioning in applications such as metrology, semiconductor technology, and medical industry. It features a 35 mm clear aperture, unlimited angular travel, and a maximum velocity of 360 °/s. The stage uses a 2-phase iron-core torque motor with a 48 V DC intermediate circuit and a sin/cos incremental encoder offering 0.017 µrad resolution. Motion performance includes unidirectional repeatability of 1.4 µrad typ., flatness of ±1 µm typ., eccentricity of ±3 µm typ., and wobble of ±25 µrad typ. It is mounted on crossed roller bearings, has a load capacity of 200 N, and is constructed from aluminum with a black anodized finish. The operating temperature range is 5 to 40 °C, and the mass is 6 kg ±5%. Connection is via Sub-D 9W4 (motor) and Sub-D 15 (sensor). A recommended controller is the C-885 with C-891.10C885.

Datasheet Summary
Powered by GS/AI

The UPR-120 is an ultraprecision rotation stage designed for high-accuracy angular positioning in applications such as metrology, semiconductor technology, and medical industry. It features a 35 mm clear aperture, unlimited angular travel, and a maximum velocity of 360 °/s. The stage uses a 2-phase iron-core torque motor with a 48 V DC intermediate circuit and a sin/cos incremental encoder offering 0.017 µrad resolution. Motion performance includes unidirectional repeatability of 1.4 µrad typ., flatness of ±1 µm typ., eccentricity of ±3 µm typ., and wobble of ±25 µrad typ. It is mounted on crossed roller bearings, has a load capacity of 200 N, and is constructed from aluminum with a black anodized finish. The operating temperature range is 5 to 40 °C, and the mass is 6 kg ±5%. Connection is via Sub-D 9W4 (motor) and Sub-D 15 (sensor). A recommended controller is the C-885 with C-891.10C885.

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Rotation Stage - UPR-120 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Ultra Precision Rotation Stage
UPR-120
Ultra Precision Rotation Stage UPR-120
Torque motor, up to 360°/sec Repeatability to 0.00005° Flatness and Eccentricity ±0.1µm Wobble ±1.25µrad Load Capacity to 20kg Optical Reference Switch 35mm Clear Aperture
  • Torque motor, up to 360°/sec
  • Repeatability to 0.00005°
  • Flatness and Eccentricity ±0.1µm
  • Wobble ±1.25µrad
  • Load Capacity to 20kg
  • Optical Reference Switch
  • 35mm Clear Aperture
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number UPR-120
Product Name Ultra Precision Rotation Stage
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
Features Center Bore
Load Capacity 11.24 to 22.48 lbs (5.1 to 10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Rotation Stage - RS-40 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
Compact Rotation Stage Suitable for Vacuum - RS-40 V7 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Output Feedback Home Switch
View Details