PI (Physik Instrumente) L.P. Compact Rotation Stage DT-80

Description
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters
Request a Quote Datasheet
Description
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Rotation Stage
DT-80
Compact Rotation Stage DT-80
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters
  • Unlimited Rotation Range
  • Maximum Payload: 2 kg
  • Maximum Angular Velocity: 40 deg/second
  • Maximum Angular Resolution: 0.004 deg
  • Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional
  • Open Aperture: 40 millimeters
Supplier's Site Datasheet
Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Rotation Stage
DT-80
Compact Rotation Stage DT-80
Uni-directional repeatability down to 0.01 ° Maximum speed 40 °/sec Load capacity up to 2 kg Integrated reference switch Clear aperture 40 mm Rotation range 360°, endless The rotation stages DT-80 are a low cost alternative to the PI miCos high precision rotation stages DT-65 N and PRS-110. They are mainly developed for simple positioning in the laboratory. The large aperture of 40 mm diameter is suitable for many applications in the microscopy field. The worm screw and worm gear combination is preloaded to produce a near "zero-backlash" and smooth motion. Rotation stages of the series DT-80 can be driven by a DC or 2-phase stepper motor and are equipped with a mechanical reference switch. Additionally the DT-80 can be ordered with our smc pollux motor- controller module.
  • Uni-directional repeatability down to 0.01 °
  • Maximum speed 40 °/sec
  • Load capacity up to 2 kg
  • Integrated reference switch
  • Clear aperture 40 mm
  • Rotation range 360°, endless

The rotation stages DT-80 are a low cost alternative to the PI miCos high precision rotation stages DT-65 N and PRS-110. They are mainly developed for simple positioning in the laboratory. The large aperture of 40 mm diameter is suitable for many applications in the microscopy field. The worm screw and worm gear combination is preloaded to produce a near "zero-backlash" and smooth motion. Rotation stages of the series DT-80 can be driven by a DC or 2-phase stepper motor and are equipped with a mechanical reference switch. Additionally the DT-80 can be ordered with our smc pollux motor- controller module.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Rotary Stages Rotary Stages
Product Number DT-80 DT-80
Product Name Compact Rotation Stage Compact Rotation Stage
Stage Type Rotary Positioning Rotary Positioning
Drive Type Stepping Motor Stepping Motor
Drive Mechanism Gear Gear
Output Feedback Home Switch Motor Position (optional feature)
Features Center Bore Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
View Details
PIglide RM Rotation Stage with Air Bearing - A-62x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
Compact Rotation Stage Suitable for Vacuum - RS-40 V7 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Output Feedback Home Switch
View Details
Compact Rotation Stage - V-610 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore; Brake/Lock (optional feature)
View Details