PI (Physik Instrumente) L.P. Motorized Precision Goniometer WT-100

Description
Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 60 mm x 25 mm Precise, smooth continuous 10° motion Together with WT-85 one center of rotation The goniometer stages WT-100 and WT-85 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-100 and WT-85 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-100 has a 60 mm x 25 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-100 stages are available with optional optical angular scales and are equipped with two limit switches.
Request a Quote Datasheet
Description
Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 60 mm x 25 mm Precise, smooth continuous 10° motion Together with WT-85 one center of rotation The goniometer stages WT-100 and WT-85 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-100 and WT-85 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-100 has a 60 mm x 25 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-100 stages are available with optional optical angular scales and are equipped with two limit switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Precision Goniometer - WT-100 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Motorized Precision Goniometer
WT-100
Motorized Precision Goniometer WT-100
Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 60 mm x 25 mm Precise, smooth continuous 10° motion Together with WT-85 one center of rotation The goniometer stages WT-100 and WT-85 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-100 and WT-85 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-100 has a 60 mm x 25 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-100 stages are available with optional optical angular scales and are equipped with two limit switches.
  • Uni-directional repeatability down to 0.0005 °
  • Maximum speed 15 °/sec
  • Load capacity up to 2 kg
  • Integrated limit switches
  • Optionally: angular scale
  • Clear aperture 60 mm x 25 mm
  • Precise, smooth continuous 10° motion
  • Together with WT-85 one center of rotation

The goniometer stages WT-100 and WT-85 are designed for all tasks where conventional rotation stages cannot be used due to limited space conditions or where a clear aperture is needed. Typical applications are metrology tasks in the area of laser technology and radiology. The goniometer stages WT-100 and WT-85 are designed to work together. When mounted orthogonally to each other they have a common center of rotation. The WT-100 has a 60 mm x 25 mm clear aperture. A unique driving mechanism insures a very quiet and smooth motion. It is driven directly by a DC or 2-phase stepper motor and can achieve a relatively high speed. The WT-100 stages are available with optional optical angular scales and are equipped with two limit switches.

Supplier's Site Datasheet
Motorized Precision Goniometer - WT-100 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Motorized Precision Goniometer
WT-100
Motorized Precision Goniometer WT-100
Rotational Range: 10 deg Maximum Angular Velocity: 15 degrees/second Payload: 2 kg Angular Resolution: 0.0000872 deg Angular Position Reproducibility: 0.0005 deg (unidirectional); ±0.0005 deg (bidirectional) Optional High-Precision Angular Encoder 60 x 25mm Clear Aperture
  • Rotational Range: 10 deg
  • Maximum Angular Velocity: 15 degrees/second
  • Payload: 2 kg
  • Angular Resolution: 0.0000872 deg
  • Angular Position Reproducibility: 0.0005 deg (unidirectional); ±0.0005 deg (bidirectional)
  • Optional High-Precision Angular Encoder
  • 60 x 25mm Clear Aperture
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Rotary Stages Rotary Stages
Product Number WT-100 WT-100
Product Name Motorized Precision Goniometer Motorized Precision Goniometer
Stage Type Cradle Positioning / Goniometer Cradle Positioning / Goniometer
Drive Type Stepping Motor Stepping Motor; AC Motor
Drive Mechanism Direct Drive Direct Drive
Output Feedback Travel Limit Switches Travel Limit Switches
Load Capacity 3.37 to 4.5 lbs (1.53 to 2.04 kg) 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Compact Rotation Stage - V-610 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore; Brake/Lock (optional feature)
View Details
Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
View Details