PI (Physik Instrumente) L.P. Vacuum Stage, SpaceFAB Hexapod SF-307 BS

Description
The SpaceFAB SF-307 BS Vacuum system can perform motions in all six degree of freedom. The low weight of the moving platform allows higher dynamic positioning processes. The non-preload version can easily carry up to 2 kg center mounted load. The SpaceFAB SF-307 BS Vacuum is operating in open or in closed loop and it can generate any arbitrary trajectory. The SpaceFAB SF-307 BS Vacuum is equipped with a special 2-phase vacuum stepper motor. Key Features Vacuum up to 10-9 hPa Six axes micro positioning system Compact, low profile system Travel ranges linear ( X,Y,Z ) 10x10x10 mm Travel ranges rotation Rx, Ry, Rz 12°x8°x7° Maximum speed 5 mm/sec Load capacity up to 2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers
Request a Quote
Description
The SpaceFAB SF-307 BS Vacuum system can perform motions in all six degree of freedom. The low weight of the moving platform allows higher dynamic positioning processes. The non-preload version can easily carry up to 2 kg center mounted load. The SpaceFAB SF-307 BS Vacuum is operating in open or in closed loop and it can generate any arbitrary trajectory. The SpaceFAB SF-307 BS Vacuum is equipped with a special 2-phase vacuum stepper motor. Key Features Vacuum up to 10-9 hPa Six axes micro positioning system Compact, low profile system Travel ranges linear ( X,Y,Z ) 10x10x10 mm Travel ranges rotation Rx, Ry, Rz 12°x8°x7° Maximum speed 5 mm/sec Load capacity up to 2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Stage, SpaceFAB Hexapod - SF-307 BS - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Vacuum Stage, SpaceFAB Hexapod
SF-307 BS
Vacuum Stage, SpaceFAB Hexapod SF-307 BS
The SpaceFAB SF-307 BS Vacuum system can perform motions in all six degree of freedom. The low weight of the moving platform allows higher dynamic positioning processes. The non-preload version can easily carry up to 2 kg center mounted load. The SpaceFAB SF-307 BS Vacuum is operating in open or in closed loop and it can generate any arbitrary trajectory. The SpaceFAB SF-307 BS Vacuum is equipped with a special 2-phase vacuum stepper motor. Key Features Vacuum up to 10-9 hPa Six axes micro positioning system Compact, low profile system Travel ranges linear ( X,Y,Z ) 10x10x10 mm Travel ranges rotation Rx, Ry, Rz 12°x8°x7° Maximum speed 5 mm/sec Load capacity up to 2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers

The SpaceFAB SF-307 BS Vacuum system can perform motions in all six degree of freedom. The low weight of the moving platform allows higher dynamic positioning processes. The non-preload version can easily carry up to 2 kg center mounted load. The SpaceFAB SF-307 BS Vacuum is operating in open or in closed loop and it can generate any arbitrary trajectory. The SpaceFAB SF-307 BS Vacuum is equipped with a special 2-phase vacuum stepper motor.

Key Features

  • Vacuum up to 10-9 hPa
  • Six axes micro positioning system
  • Compact, low profile system
  • Travel ranges linear ( X,Y,Z ) 10x10x10 mm
  • Travel ranges rotation Rx, Ry, Rz 12°x8°x7°
  • Maximum speed 5 mm/sec
  • Load capacity up to 2 kg center mounted
  • Pivot Point can be set by the user
  • User friendly software
  • Can be used by any modern programming language
  • Including software, controller and amplifiers
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number SF-307 BS
Product Name Vacuum Stage, SpaceFAB Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum
# of Axes 6 #
Load Capacity 0.3059 to 1.02 kg (0.6744 to 2.25 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Stage, SpaceFAB Hexapod - SF-650 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details