PI (Physik Instrumente) L.P. Vacuum Stage, SpaceFAB Hexapod SF-230 PS

Description
With one SpaceFAB 230 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 0.2 kg center mounted. SpaceFAB 230 PS Vacuum is operating in closed loop mode. The SpaceFAB 230 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-871 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 230 PS Vacuum are especially developed for vacuum and non magnetic applications. KEY FEATURES Vacuum up to 10-9 hPa Non magnetic applications. Six axes micro robot system Compact, low profile system Travel ranges linear ( X,Y,Z ) 12x12x6 mm Travel ranges rotation Rx, Ry, Rz 13°x13°x13° Maximum speed up to 10 mm/sec Load capacity up to 0,2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers
Request a Quote
Description
With one SpaceFAB 230 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 0.2 kg center mounted. SpaceFAB 230 PS Vacuum is operating in closed loop mode. The SpaceFAB 230 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-871 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 230 PS Vacuum are especially developed for vacuum and non magnetic applications. KEY FEATURES Vacuum up to 10-9 hPa Non magnetic applications. Six axes micro robot system Compact, low profile system Travel ranges linear ( X,Y,Z ) 12x12x6 mm Travel ranges rotation Rx, Ry, Rz 13°x13°x13° Maximum speed up to 10 mm/sec Load capacity up to 0,2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Vacuum Stage, SpaceFAB Hexapod
SF-230 PS
Vacuum Stage, SpaceFAB Hexapod SF-230 PS
With one SpaceFAB 230 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 0.2 kg center mounted. SpaceFAB 230 PS Vacuum is operating in closed loop mode. The SpaceFAB 230 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-871 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 230 PS Vacuum are especially developed for vacuum and non magnetic applications. KEY FEATURES Vacuum up to 10-9 hPa Non magnetic applications. Six axes micro robot system Compact, low profile system Travel ranges linear ( X,Y,Z ) 12x12x6 mm Travel ranges rotation Rx, Ry, Rz 13°x13°x13° Maximum speed up to 10 mm/sec Load capacity up to 0,2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers

With one SpaceFAB 230 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 0.2 kg center mounted. SpaceFAB 230 PS Vacuum is operating in closed loop mode. The SpaceFAB 230 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-871 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 230 PS Vacuum are especially developed for vacuum and non magnetic applications.

KEY FEATURES

  • Vacuum up to 10-9 hPa
  • Non magnetic applications.
  • Six axes micro robot system
  • Compact, low profile system
  • Travel ranges linear ( X,Y,Z ) 12x12x6 mm
  • Travel ranges rotation Rx, Ry, Rz 13°x13°x13°
  • Maximum speed up to 10 mm/sec
  • Load capacity up to 0,2 kg center mounted
  • Pivot Point can be set by the user
  • User friendly software
  • Can be used by any modern programming language
  • Including software, controller and amplifiers
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number SF-230 PS
Product Name Vacuum Stage, SpaceFAB Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
# of Axes 6 #
Load Capacity 0.0102 kg (0.0225 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Stage, SpaceFAB Hexapod - SF-307 BS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum
View Details
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details
6-Axis Hexapod - H-824 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments. For Micromanipulation, Biotechnology, Semiconductor Manufacturing
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details