PI (Physik Instrumente) L.P. Vacuum Stage, SpaceFAB Hexapod SF-650 PS

Description
With one SpaceFAB 650 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 2 kg center mounted. SpaceFAB 650 PS Vacuum is operating in closed loop mode. The SpaceFAB 650 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-864 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 650 PS Vacuum are especially developed for vacuum and non magnetic applications. KEY FEATURES Vacuum up to 10-9 hPa Non magnetic applications. Six axes micro robot system Compact, low profile system Travel ranges linear ( X,Y,Z ) 13x13x10 mm Travel ranges rotation Rx, Ry, Rz 9°x9°x9° Maximum speed 10 mm/sec Load capacity up to 2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers
Request a Quote
Description
With one SpaceFAB 650 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 2 kg center mounted. SpaceFAB 650 PS Vacuum is operating in closed loop mode. The SpaceFAB 650 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-864 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 650 PS Vacuum are especially developed for vacuum and non magnetic applications. KEY FEATURES Vacuum up to 10-9 hPa Non magnetic applications. Six axes micro robot system Compact, low profile system Travel ranges linear ( X,Y,Z ) 13x13x10 mm Travel ranges rotation Rx, Ry, Rz 9°x9°x9° Maximum speed 10 mm/sec Load capacity up to 2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Stage, SpaceFAB Hexapod - SF-650 PS - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Vacuum Stage, SpaceFAB Hexapod
SF-650 PS
Vacuum Stage, SpaceFAB Hexapod SF-650 PS
With one SpaceFAB 650 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 2 kg center mounted. SpaceFAB 650 PS Vacuum is operating in closed loop mode. The SpaceFAB 650 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-864 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 650 PS Vacuum are especially developed for vacuum and non magnetic applications. KEY FEATURES Vacuum up to 10-9 hPa Non magnetic applications. Six axes micro robot system Compact, low profile system Travel ranges linear ( X,Y,Z ) 13x13x10 mm Travel ranges rotation Rx, Ry, Rz 9°x9°x9° Maximum speed 10 mm/sec Load capacity up to 2 kg center mounted Pivot Point can be set by the user User friendly software Can be used by any modern programming language Including software, controller and amplifiers

With one SpaceFAB 650 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 2 kg center mounted. SpaceFAB 650 PS Vacuum is operating in closed loop mode. The SpaceFAB 650 PS Vacuum is driven by piezo stick slip motor. The SpaceFAB is controlled with 6 axes E-864 closed loop piezo controller. Optical linear encoder provides, highest repeatability and resolution. SpaceFAB 650 PS Vacuum are especially developed for vacuum and non magnetic applications.

KEY FEATURES

  • Vacuum up to 10-9 hPa
  • Non magnetic applications.
  • Six axes micro robot system
  • Compact, low profile system
  • Travel ranges linear ( X,Y,Z ) 13x13x10 mm
  • Travel ranges rotation Rx, Ry, Rz 9°x9°x9°
  • Maximum speed 10 mm/sec
  • Load capacity up to 2 kg center mounted
  • Pivot Point can be set by the user
  • User friendly software
  • Can be used by any modern programming language
  • Including software, controller and amplifiers
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number SF-650 PS
Product Name Vacuum Stage, SpaceFAB Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
# of Axes 6 #
Load Capacity 0.2039 to 0.5098 kg (0.4496 to 1.12 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details