PI (Physik Instrumente) L.P. Q-Motion® SpaceFAB Q-845

Description
Six degrees of freedom ±7 mm travel range in X and Y, and ±5 mm in Z ±7° rotation range in θX, θY, and ±8° in θZ 10 N load capacity, center mounted Self-locking, no heat generation at rest Vacuum-compatible to 10-6 hPa Piezoelectric inertia drive Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based on a single piezoelectric actuator that is controlled with a modified sawtooth voltage provided by special drive electronics. The actuator expands slowly and moves the runner. Due to its inertia, the runner is unable to follow the subsequent fast contraction of the actuator and remains at its position. The operating frequency of up to 20 kHz enables directly driven runners to achieve velocities of more than 5 mm/s. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent linear guide creeping. Fields of application Industry and research. Measuring technology, microscopy, micromanipulation, biotechnology, and automation.
Request a Quote Datasheet
Description
Six degrees of freedom ±7 mm travel range in X and Y, and ±5 mm in Z ±7° rotation range in θX, θY, and ±8° in θZ 10 N load capacity, center mounted Self-locking, no heat generation at rest Vacuum-compatible to 10-6 hPa Piezoelectric inertia drive Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based on a single piezoelectric actuator that is controlled with a modified sawtooth voltage provided by special drive electronics. The actuator expands slowly and moves the runner. Due to its inertia, the runner is unable to follow the subsequent fast contraction of the actuator and remains at its position. The operating frequency of up to 20 kHz enables directly driven runners to achieve velocities of more than 5 mm/s. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent linear guide creeping. Fields of application Industry and research. Measuring technology, microscopy, micromanipulation, biotechnology, and automation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Motion® SpaceFAB - Q-845 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Q-Motion® SpaceFAB
Q-845
Q-Motion® SpaceFAB Q-845
Six degrees of freedom ±7 mm travel range in X and Y, and ±5 mm in Z ±7° rotation range in θX, θY, and ±8° in θZ 10 N load capacity, center mounted Self-locking, no heat generation at rest Vacuum-compatible to 10-6 hPa Piezoelectric inertia drive Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based on a single piezoelectric actuator that is controlled with a modified sawtooth voltage provided by special drive electronics. The actuator expands slowly and moves the runner. Due to its inertia, the runner is unable to follow the subsequent fast contraction of the actuator and remains at its position. The operating frequency of up to 20 kHz enables directly driven runners to achieve velocities of more than 5 mm/s. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent linear guide creeping. Fields of application Industry and research. Measuring technology, microscopy, micromanipulation, biotechnology, and automation.
  • Six degrees of freedom
  • ±7 mm travel range in X and Y, and ±5 mm in Z
  • ±7° rotation range in θX, θY, and ±8° in θZ
  • 10 N load capacity, center mounted
  • Self-locking, no heat generation at rest
  • Vacuum-compatible to 10-6 hPa

Piezoelectric inertia drive

Piezo inertia drives are space-saving and affordable piezo-based drives with relatively high holding forces and a virtually unlimited travel range. The inertia drive principle is based on a single piezoelectric actuator that is controlled with a modified sawtooth voltage provided by special drive electronics. The actuator expands slowly and moves the runner. Due to its inertia, the runner is unable to follow the subsequent fast contraction of the actuator and remains at its position. The operating frequency of up to 20 kHz enables directly driven runners to achieve velocities of more than 5 mm/s.

Crossed roller bearings

With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent linear guide creeping.

Fields of application

Industry and research. Measuring technology, microscopy, micromanipulation, biotechnology, and automation.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number Q-845
Product Name Q-Motion® SpaceFAB
Stroke or X-Axis Travel -0.2756 to 0.2756 inch (-7 to 7 mm)
Y-Axis Travel -0.2756 to 0.2756 inch (-7 to 7 mm)
Z-Axis Travel -0.1969 inch (-5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details
PIglide Air-Bearing XY Rotation Stage - A-361 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Drive Type Voice coil
Motor Type DC
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-738 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System - P-616 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Y-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
View Details