PI (Physik Instrumente) L.P. High-Performance 3- to 6-Axis Photonics Alignment System F-572

Description
A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it the associated costs. As an ideal add-on for F-572, the ultrafast Plighting algorithm for first-light search is optionally available. Applications and use cases Due to its high load capacity (2 kg) and excellent accuracy, the system is ideal for applications in the following fields: High-end multichip-level testing LIDAR Advanced packaging Technology The linear axes achieve high velocities thanks to their compact, high-performance magnetic linear drives; direct metrology ensures high-precision control thanks to a high-resolution optical linear encoder. The system has an extremely compact footprint for its load capacity. Overall, the system is ideally suited for demanding photonics tasks. Controller and software The system includes an ACS controller with industry-grade interfaces (TCP/IP and EtherCAT) and excellent control performance as well as user-friendly software featuring fast and powerful alignment algorithms. The PI's extremely fast PILightning algorithm is optionally available.
Request a Quote Datasheet
Description
A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it the associated costs. As an ideal add-on for F-572, the ultrafast Plighting algorithm for first-light search is optionally available. Applications and use cases Due to its high load capacity (2 kg) and excellent accuracy, the system is ideal for applications in the following fields: High-end multichip-level testing LIDAR Advanced packaging Technology The linear axes achieve high velocities thanks to their compact, high-performance magnetic linear drives; direct metrology ensures high-precision control thanks to a high-resolution optical linear encoder. The system has an extremely compact footprint for its load capacity. Overall, the system is ideally suited for demanding photonics tasks. Controller and software The system includes an ACS controller with industry-grade interfaces (TCP/IP and EtherCAT) and excellent control performance as well as user-friendly software featuring fast and powerful alignment algorithms. The PI's extremely fast PILightning algorithm is optionally available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance 3- to 6-Axis Photonics Alignment System - F-572 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Performance 3- to 6-Axis Photonics Alignment System
F-572
High-Performance 3- to 6-Axis Photonics Alignment System F-572
A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it the associated costs. As an ideal add-on for F-572, the ultrafast Plighting algorithm for first-light search is optionally available. Applications and use cases Due to its high load capacity (2 kg) and excellent accuracy, the system is ideal for applications in the following fields: High-end multichip-level testing LIDAR Advanced packaging Technology The linear axes achieve high velocities thanks to their compact, high-performance magnetic linear drives; direct metrology ensures high-precision control thanks to a high-resolution optical linear encoder. The system has an extremely compact footprint for its load capacity. Overall, the system is ideally suited for demanding photonics tasks. Controller and software The system includes an ACS controller with industry-grade interfaces (TCP/IP and EtherCAT) and excellent control performance as well as user-friendly software featuring fast and powerful alignment algorithms. The PI's extremely fast PILightning algorithm is optionally available.

A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it the associated costs. As an ideal add-on for F-572, the ultrafast Plighting algorithm for first-light search is optionally available. Applications and use cases Due to its high load capacity (2 kg) and excellent accuracy, the system is ideal for applications in the following fields: High-end multichip-level testing LIDAR Advanced packaging Technology The linear axes achieve high velocities thanks to their compact, high-performance magnetic linear drives; direct metrology ensures high-precision control thanks to a high-resolution optical linear encoder. The system has an extremely compact footprint for its load capacity. Overall, the system is ideally suited for demanding photonics tasks. Controller and software The system includes an ACS controller with industry-grade interfaces (TCP/IP and EtherCAT) and excellent control performance as well as user-friendly software featuring fast and powerful alignment algorithms. The PI's extremely fast PILightning algorithm is optionally available.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number F-572
Product Name High-Performance 3- to 6-Axis Photonics Alignment System
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 2.36 inch (60 mm)
Y-Axis Travel 2.36 inch (60 mm)
Z-Axis Travel 2.36 inch (60 mm)
Rated Speed 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Nanopositioning Linear Stages - V-571 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-741 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details
Precision Linear Stage - V-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 3.15 to 9.84 inch (80 to 250 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
Fast Multichannel Photonics Alignment Engine - FMPA - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Features Rotary Axis
View Details