PI (Physik Instrumente) L.P. Piezo Scanner Tubes PT230

Description
Radial and axial displacement Sub nanometer resolution Ideal for OEM applications Large choice of designs UHV-compatible to 10-9 hPa Piezo actuator / scanner tube Bipolar operating voltage up to ±250 V. Fourfold segmented electrodes for axial and XY displacement. Monolithic piezoceramic actuator with minimal geometric tolerances. UHV-compatible to 10-9 hPa. Short lead times Custom designs with modified specifications Materials Operating voltage range, displacement Tolerances Applied sensors Special high / low temperature versions Segmentation of the electrodes, wrap-around electrodes, circumferential insulating borders Non-magnetic Possible dimensions Length L max. 70 mm Outer diameter OD 2 to 80 mm Inner diameter ID 0.8 to 74 mm Min. wall thickness 0.30 mm Fields of application Industry and research, UHV environment up to 10-9 hPa. For micro dosing, micromanipulation, scanning microscopy (AFM, STM, etc.), fiber stretching
Request a Quote Datasheet
Description
Radial and axial displacement Sub nanometer resolution Ideal for OEM applications Large choice of designs UHV-compatible to 10-9 hPa Piezo actuator / scanner tube Bipolar operating voltage up to ±250 V. Fourfold segmented electrodes for axial and XY displacement. Monolithic piezoceramic actuator with minimal geometric tolerances. UHV-compatible to 10-9 hPa. Short lead times Custom designs with modified specifications Materials Operating voltage range, displacement Tolerances Applied sensors Special high / low temperature versions Segmentation of the electrodes, wrap-around electrodes, circumferential insulating borders Non-magnetic Possible dimensions Length L max. 70 mm Outer diameter OD 2 to 80 mm Inner diameter ID 0.8 to 74 mm Min. wall thickness 0.30 mm Fields of application Industry and research, UHV environment up to 10-9 hPa. For micro dosing, micromanipulation, scanning microscopy (AFM, STM, etc.), fiber stretching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Scanner Tubes - PT230 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Piezo Scanner Tubes
PT230
Piezo Scanner Tubes PT230
Radial and axial displacement Sub nanometer resolution Ideal for OEM applications Large choice of designs UHV-compatible to 10-9 hPa Piezo actuator / scanner tube Bipolar operating voltage up to ±250 V. Fourfold segmented electrodes for axial and XY displacement. Monolithic piezoceramic actuator with minimal geometric tolerances. UHV-compatible to 10-9 hPa. Short lead times Custom designs with modified specifications Materials Operating voltage range, displacement Tolerances Applied sensors Special high / low temperature versions Segmentation of the electrodes, wrap-around electrodes, circumferential insulating borders Non-magnetic Possible dimensions Length L max. 70 mm Outer diameter OD 2 to 80 mm Inner diameter ID 0.8 to 74 mm Min. wall thickness 0.30 mm Fields of application Industry and research, UHV environment up to 10-9 hPa. For micro dosing, micromanipulation, scanning microscopy (AFM, STM, etc.), fiber stretching
  • Radial and axial displacement
  • Sub nanometer resolution
  • Ideal for OEM applications
  • Large choice of designs
  • UHV-compatible to 10-9 hPa

Piezo actuator / scanner tube

Bipolar operating voltage up to ±250 V. Fourfold segmented electrodes for axial and XY displacement. Monolithic piezoceramic actuator with minimal geometric tolerances. UHV-compatible to 10-9 hPa. Short lead times

Custom designs with modified specifications

  • Materials
  • Operating voltage range, displacement
  • Tolerances
  • Applied sensors
  • Special high / low temperature versions
  • Segmentation of the electrodes, wrap-around electrodes, circumferential insulating borders
  • Non-magnetic

Possible dimensions

  • Length L max. 70 mm
  • Outer diameter OD 2 to 80 mm
  • Inner diameter ID 0.8 to 74 mm
  • Min. wall thickness 0.30 mm

Fields of application

Industry and research, UHV environment up to 10-9 hPa. For micro dosing, micromanipulation, scanning microscopy (AFM, STM, etc.), fiber stretching

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number PT230
Product Name Piezo Scanner Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details
PIglide Miniature Linear Air Bearing Stage - A-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Linear Motor Stage - V-574 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.36 to 9.06 inch (60 to 230 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details