PI (Physik Instrumente) L.P. High-Speed Linear Stage V-857

Description
Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.
Request a Quote Datasheet
Description
Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Speed Linear Stage
V-857
High-Speed Linear Stage V-857
Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.

Industrial design for high performance and high load

The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern.

Linear motor with direct drive

3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

Application fields

Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-857
Product Name High-Speed Linear Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
PILine® Linear Stage - U-523 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Carriage Load 1.12 lbs (0.5098 kg)
View Details