PI (Physik Instrumente) L.P. PICMA® Bender Piezo Actuators PL112 – PL140

Description
Displacement to 2 mm Fast response in the ms range Nanometer resolution Low operating voltage Operating temperature up to 150 °C PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
Request a Quote Datasheet
Description
Displacement to 2 mm Fast response in the ms range Nanometer resolution Low operating voltage Operating temperature up to 150 °C PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICMA® Bender Piezo Actuators
PL112 – PL140
PICMA® Bender Piezo Actuators PL112 – PL140
Displacement to 2 mm Fast response in the ms range Nanometer resolution Low operating voltage Operating temperature up to 150 °C PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
  • Displacement to 2 mm
  • Fast response in the ms range
  • Nanometer resolution
  • Low operating voltage
  • Operating temperature up to 150 °C

PICMA® Multilayer Bender Elements with High Reliability

Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to
10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions

Fields of Application

Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number PL112 – PL140
Product Name PICMA® Bender Piezo Actuators
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
Resonance Frequency 0.1600 to 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PiezoMove Flexure-Guided Linear Actuators - P-601 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 400 µm (3.94 to 15.75 mils)
View Details
PICA Power Piezo Actuators - P-216 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 500 to 4500 N (1798 to 16186 oz)
Maximum Voltage 1000 volts
View Details
Multilayer Piezo Actuators - PICMA® PLUS Stack - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack; Multilayer
Electrical Connector AWG30
Blocked Force 220 to 4000 N (791 to 14387 oz)
View Details
PIRest Drive Electronics - E-135 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector HD D-sub 15 (f), Suitable connecting cables*: E-815.AKx00
Maximum Voltage 24 volts
Length 164 mm (6.46 inches)
View Details