PI (Physik Instrumente) L.P. NanoCube®6-Axis Piezo System P-616.65S

Description
Application fields Photonics / integrated optics Precise fiber positioning and alignment Fiber-to-Fiber coupling Fiber-to-chip coupling Fiber-to-component coupling Fiber array alignment Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 1 billion cycles without a single failure are proven. High guide accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range. High dynamics multi-axis operation due to parallel kinematics In a parallel-kinematic multi-axis system, all actuators act on a common platform. The minimum mass inertia and the identical design of all axes allow fast, dynamic, and nevertheless precision motion. Freely selectable center of rotation for ease of operation The software makes this very simple: Any point in space can be chosen as the center of rotation around which the platform rotates and tilts. Freely defined, easy to command, solidly anchored in space or to the platform in case of linear displacement. The choice is yours!
Request a Quote Datasheet
Description
Application fields Photonics / integrated optics Precise fiber positioning and alignment Fiber-to-Fiber coupling Fiber-to-chip coupling Fiber-to-component coupling Fiber array alignment Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 1 billion cycles without a single failure are proven. High guide accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range. High dynamics multi-axis operation due to parallel kinematics In a parallel-kinematic multi-axis system, all actuators act on a common platform. The minimum mass inertia and the identical design of all axes allow fast, dynamic, and nevertheless precision motion. Freely selectable center of rotation for ease of operation The software makes this very simple: Any point in space can be chosen as the center of rotation around which the platform rotates and tilts. Freely defined, easy to command, solidly anchored in space or to the platform in case of linear displacement. The choice is yours!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NanoCube®6-Axis Piezo System - P-616.65S - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
NanoCube®6-Axis Piezo System
P-616.65S
NanoCube®6-Axis Piezo System P-616.65S
Application fields Photonics / integrated optics Precise fiber positioning and alignment Fiber-to-Fiber coupling Fiber-to-chip coupling Fiber-to-component coupling Fiber array alignment Outstanding lifetime due to PICMA® piezo actuators The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 1 billion cycles without a single failure are proven. High guide accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range. High dynamics multi-axis operation due to parallel kinematics In a parallel-kinematic multi-axis system, all actuators act on a common platform. The minimum mass inertia and the identical design of all axes allow fast, dynamic, and nevertheless precision motion. Freely selectable center of rotation for ease of operation The software makes this very simple: Any point in space can be chosen as the center of rotation around which the platform rotates and tilts. Freely defined, easy to command, solidly anchored in space or to the platform in case of linear displacement. The choice is yours!

Application fields

  • Photonics / integrated optics
  • Precise fiber positioning and alignment
    • Fiber-to-Fiber coupling
    • Fiber-to-chip coupling
    • Fiber-to-component coupling
    • Fiber array alignment

Outstanding lifetime due to PICMA® piezo actuators

The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 1 billion cycles without a single failure are proven.

High guide accuracy due to zero-play flexure guides

Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.

High dynamics multi-axis operation due to parallel kinematics

In a parallel-kinematic multi-axis system, all actuators act on a common platform. The minimum mass inertia and the identical design of all axes allow fast, dynamic, and nevertheless precision motion.

Freely selectable center of rotation for ease of operation

The software makes this very simple: Any point in space can be chosen as the center of rotation around which the platform rotates and tilts. Freely defined, easy to command, solidly anchored in space or to the platform in case of linear displacement. The choice is yours!

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-616.65S
Product Name NanoCube®6-Axis Piezo System
Type Direct
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details
PICA Stack Piezo Actuator - P-010.xxP – P-056.xxP - PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 1200 to 70000 N (4316 to 251776 oz)
View Details
Encapsulated PICMA Stack Piezo Actuators -  - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector AWG30
Blocked Force 1200 N (4316 oz)
View Details
PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details