PI (Physik Instrumente) L.P. PICMA® Stack Multilayer Ring Actuator P-080

Description
These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured from cofired multilayer elements. d-33 Effect Tubular Stack (Axial Extension) Aperture for optical applications or preload High Force Generation to 800 N Low Operating Voltage (100 V) Fast Response, for Dynamic Operation Up to 25 Microns Displacement Sub nanometer resolution
Request a Quote Datasheet
Description
These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured from cofired multilayer elements. d-33 Effect Tubular Stack (Axial Extension) Aperture for optical applications or preload High Force Generation to 800 N Low Operating Voltage (100 V) Fast Response, for Dynamic Operation Up to 25 Microns Displacement Sub nanometer resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICMA® Stack Multilayer Ring Actuator - P-080 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICMA® Stack Multilayer Ring Actuator
P-080
PICMA® Stack Multilayer Ring Actuator P-080
These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured from cofired multilayer elements. d-33 Effect Tubular Stack (Axial Extension) Aperture for optical applications or preload High Force Generation to 800 N Low Operating Voltage (100 V) Fast Response, for Dynamic Operation Up to 25 Microns Displacement Sub nanometer resolution

These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured from cofired multilayer elements.

  • d-33 Effect Tubular Stack (Axial Extension)
  • Aperture for optical applications or preload
  • High Force Generation to 800 N
  • Low Operating Voltage (100 V)
  • Fast Response, for Dynamic Operation
  • Up to 25 Microns Displacement
  • Sub nanometer resolution
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-080
Product Name PICMA® Stack Multilayer Ring Actuator
Actuator Configuration Stack
Maximum Displacement 5.5 µm (0.2165 mils)
Blocked Force 800 to 850 N (2877 to 3057 oz)
Stiffness 34 to 145 N/µm (194145 to 827972 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-844 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
Linear Actuators with PIShift Piezomotor - N-422 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector DIN 4-pin
Maximum Displacement 35 µm (1.38 mils)
Blocked Force 7 N (25.18 oz)
View Details
PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details
PIRest Actuators - P-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage 120 volts
Stiffness 170 to 1000 N/µm (970725 to 5.71E6 lb/in)
View Details