PI (Physik Instrumente) L.P. PiezoMike Linear Actuators N-472

Description
High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder Encoder resolution to <1 nm, 50 nm minimum incremental motion Feed force 22 N Lifetime > 1,000,000,000 steps Versions with cable exit offset by 180° Nonmagnetic and vacuum-compatible functional principle PIShift Piezo motors Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Integrated Position Sensor An incremental encoder measures the motion performed relative to a freely definable reference position. In combination with the E-871 motion controller, the encoder resolution is up to <1 nm Alignment of Mechanical and Optomechanical Components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-6 hPa available
Request a Quote Datasheet
Description
High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder Encoder resolution to <1 nm, 50 nm minimum incremental motion Feed force 22 N Lifetime > 1,000,000,000 steps Versions with cable exit offset by 180° Nonmagnetic and vacuum-compatible functional principle PIShift Piezo motors Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Integrated Position Sensor An incremental encoder measures the motion performed relative to a freely definable reference position. In combination with the E-871 motion controller, the encoder resolution is up to <1 nm Alignment of Mechanical and Optomechanical Components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-6 hPa available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PiezoMike Linear Actuators - N-472 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PiezoMike Linear Actuators
N-472
PiezoMike Linear Actuators N-472
High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder Encoder resolution to <1 nm, 50 nm minimum incremental motion Feed force 22 N Lifetime > 1,000,000,000 steps Versions with cable exit offset by 180° Nonmagnetic and vacuum-compatible functional principle PIShift Piezo motors Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Integrated Position Sensor An incremental encoder measures the motion performed relative to a freely definable reference position. In combination with the E-871 motion controller, the encoder resolution is up to <1 nm Alignment of Mechanical and Optomechanical Components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-6 hPa available
  • High stability and Holding force >100 N
  • Self-locking at rest even when closed-loop control is switched off
  • Travel range 7.5 mm and 13 mm
  • Compact design with integrated incremental encoder
  • Encoder resolution to <1 nm, 50 nm minimum incremental motion
  • Feed force 22 N
  • Lifetime > 1,000,000,000 steps
  • Versions with cable exit offset by 180°
  • Nonmagnetic and vacuum-compatible functional principle

PIShift Piezo motors

Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force

Integrated Position Sensor

An incremental encoder measures the motion performed relative to a freely definable reference position. In combination with the E-871 motion controller, the encoder resolution is up to <1 nm

Alignment of Mechanical and Optomechanical Components

Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-6 hPa available

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number N-472
Product Name PiezoMike Linear Actuators
Electrical Connector Sub-D
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
View Details
Linear Actuators with PIShift Piezomotor - N-422 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector DIN 4-pin
Maximum Displacement 35 µm (1.38 mils)
Blocked Force 7 N (25.18 oz)
View Details
High Linearity Piezo Stack - P-405 Picoactuator - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32
Maximum Displacement 1 µm (0.0394 mils)
View Details
Preloaded Piezo Actuator - P-844 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details