PI (Physik Instrumente) L.P. Compact PiezoMove Linear Actuators P-604

Description
Lightweight and compact: 4 g and <13 mm × 20 mm footprint Travel range 300 µm Optimized design for manufacturing in large quantities Customer-specific adaptations can be provided Standard-Class Piezo Actuator Frictionless flexure joints with integrated lever motion amplifiers. Open-loop, without position sensor PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications
Request a Quote Datasheet
Description
Lightweight and compact: 4 g and <13 mm × 20 mm footprint Travel range 300 µm Optimized design for manufacturing in large quantities Customer-specific adaptations can be provided Standard-Class Piezo Actuator Frictionless flexure joints with integrated lever motion amplifiers. Open-loop, without position sensor PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact PiezoMove Linear Actuators - P-604 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact PiezoMove Linear Actuators
P-604
Compact PiezoMove Linear Actuators P-604
Lightweight and compact: 4 g and <13 mm × 20 mm footprint Travel range 300 µm Optimized design for manufacturing in large quantities Customer-specific adaptations can be provided Standard-Class Piezo Actuator Frictionless flexure joints with integrated lever motion amplifiers. Open-loop, without position sensor PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications
  • Lightweight and compact: 4 g and <13 mm × 20 mm footprint
  • Travel range 300 µm
  • Optimized design for manufacturing in large quantities
  • Customer-specific adaptations can be provided

Standard-Class Piezo Actuator

Frictionless flexure joints with integrated lever motion amplifiers. Open-loop, without position sensor

PICMA® High-Performance Piezo Drive

Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C

Fields of Application

Research and industry. Ideal OEM actuators for precision motion control in optics, medical, biotech and microfluidics applications

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-604
Product Name Compact PiezoMove Linear Actuators
Electrical Connector Standard Wire
Maximum Displacement 300 µm (11.81 mils)
Blocked Force 1.5 to 2 N (5.4 to 7.19 oz)
Stiffness 0.0100 N/µm (57.1 lb/in)
Resonance Frequency 0.9000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

NanoCube®6-Axis Piezo System - P-616.65S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Type Direct
Electrical Connector DB-9
Blocked Force 30 N (108 oz)
View Details
PICA Shear Actuator - P-111 – P-151 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement 1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force 10 to 300 N (35.97 to 1079 oz)
View Details
Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details
Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details