PI (Physik Instrumente) L.P. PInano® Z Microscopy Scanner P-736

Description
Step-and-settle to 5 ms Low profile for easy integration Travel range 100 µm or 200 µm Clear aperture 93 mm × 65 mm Compatible with MetaMorph imaging software Cost-efficient due to piezoresistive sensors Outstanding lifetime due to PICMA® piezo actuators Vertical precision-class Nano positioning system Optimized for very fast step-and-settle. Exceptionally low profile of 20 mm for easy integration. With large free aperture for object slides or Petri dishes PICMA® piezo actuator drive Ceramic insulation for maximum operating time. Significantly higher humidity resistance. Excellent guiding accuracy due to FEA-modeled flexure joints High-resolution piezoresistive sensors For stable position control System with controller and software The compact E-709 digital servo piezo controller is included in the delivery. Control is possible via USB, RS-232 and a broadband analog interface. Fields of application Scanning microscopy, 3D imaging, laser technology, interferometry, metrology, biotechnology, micromanipulation Accessories for microscopy P-545.PD335 mm Petri Dish Holder for PInano® Piezo Stages P-545.SH3 Microscope Slide Holder for PInano® Piezo Stages P-736.AP1 Adapter Plate P-736 PInano® Z Piezo Slide Scanner to M-545 XY Microscope Stage
Request a Quote Datasheet
Description
Step-and-settle to 5 ms Low profile for easy integration Travel range 100 µm or 200 µm Clear aperture 93 mm × 65 mm Compatible with MetaMorph imaging software Cost-efficient due to piezoresistive sensors Outstanding lifetime due to PICMA® piezo actuators Vertical precision-class Nano positioning system Optimized for very fast step-and-settle. Exceptionally low profile of 20 mm for easy integration. With large free aperture for object slides or Petri dishes PICMA® piezo actuator drive Ceramic insulation for maximum operating time. Significantly higher humidity resistance. Excellent guiding accuracy due to FEA-modeled flexure joints High-resolution piezoresistive sensors For stable position control System with controller and software The compact E-709 digital servo piezo controller is included in the delivery. Control is possible via USB, RS-232 and a broadband analog interface. Fields of application Scanning microscopy, 3D imaging, laser technology, interferometry, metrology, biotechnology, micromanipulation Accessories for microscopy P-545.PD335 mm Petri Dish Holder for PInano® Piezo Stages P-545.SH3 Microscope Slide Holder for PInano® Piezo Stages P-736.AP1 Adapter Plate P-736 PInano® Z Piezo Slide Scanner to M-545 XY Microscope Stage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PInano® Z Microscopy Scanner - P-736 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PInano® Z Microscopy Scanner
P-736
PInano® Z Microscopy Scanner P-736
Step-and-settle to 5 ms Low profile for easy integration Travel range 100 µm or 200 µm Clear aperture 93 mm × 65 mm Compatible with MetaMorph imaging software Cost-efficient due to piezoresistive sensors Outstanding lifetime due to PICMA® piezo actuators Vertical precision-class Nano positioning system Optimized for very fast step-and-settle. Exceptionally low profile of 20 mm for easy integration. With large free aperture for object slides or Petri dishes PICMA® piezo actuator drive Ceramic insulation for maximum operating time. Significantly higher humidity resistance. Excellent guiding accuracy due to FEA-modeled flexure joints High-resolution piezoresistive sensors For stable position control System with controller and software The compact E-709 digital servo piezo controller is included in the delivery. Control is possible via USB, RS-232 and a broadband analog interface. Fields of application Scanning microscopy, 3D imaging, laser technology, interferometry, metrology, biotechnology, micromanipulation Accessories for microscopy P-545.PD335 mm Petri Dish Holder for PInano® Piezo Stages P-545.SH3 Microscope Slide Holder for PInano® Piezo Stages P-736.AP1 Adapter Plate P-736 PInano® Z Piezo Slide Scanner to M-545 XY Microscope Stage
  • Step-and-settle to 5 ms
  • Low profile for easy integration
  • Travel range 100 µm or 200 µm
  • Clear aperture 93 mm × 65 mm
  • Compatible with MetaMorph imaging software
  • Cost-efficient due to piezoresistive sensors
  • Outstanding lifetime due to PICMA® piezo actuators

Vertical precision-class Nano positioning system

Optimized for very fast step-and-settle. Exceptionally low profile of 20 mm for easy integration. With large free aperture for object slides or Petri dishes

PICMA® piezo actuator drive

Ceramic insulation for maximum operating time. Significantly higher humidity resistance. Excellent guiding accuracy due to FEA-modeled flexure joints

High-resolution piezoresistive sensors

For stable position control

System with controller and software

The compact E-709 digital servo piezo controller is included in the delivery. Control is possible via USB, RS-232 and a broadband analog interface.

Fields of application

Scanning microscopy, 3D imaging, laser technology, interferometry, metrology, biotechnology, micromanipulation

Accessories for microscopy

P-545.PD335 mm Petri Dish Holder for PInano® Piezo Stages
P-545.SH3 Microscope Slide Holder for PInano® Piezo Stages
P-736.AP1 Adapter Plate P-736 PInano® Z Piezo Slide Scanner to M-545 XY Microscope Stage

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-736
Product Name PInano® Z Microscopy Scanner
Unlock Full Specs
to access all available technical data

Similar Products

Precision Z Stage Suitable for Vacuum - L-310 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.02 inch (26 mm)
Rated Speed 0.2953 in/sec (0.4500 m/min)
View Details
Linear Motor Stage - LMS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12.01 to 40 inch (305 to 1016 mm)
Rated Speed 31.5 in/sec (48 m/min)
View Details
Q-Motion® Miniature Linear Stage - Q-522 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 to 1.02 inch (6.5 to 26 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-731 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details