PI (Physik Instrumente) L.P. XY Microscope Stage with Ultrasonic Linear Drives M-545K

Description
Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s Travel Ranges 25 x 25mm Integrated Linear Encoders with 0.5µm Resolution 30mm Compact Height Mounts Directly to Microscopes Self-Locking at Rest, No Servo Dither Compatible with PI Piezo Nano positioning / Scanning Stages
Request a Quote Datasheet
Description
Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s Travel Ranges 25 x 25mm Integrated Linear Encoders with 0.5µm Resolution 30mm Compact Height Mounts Directly to Microscopes Self-Locking at Rest, No Servo Dither Compatible with PI Piezo Nano positioning / Scanning Stages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Microscope Stage with Ultrasonic Linear Drives - M-545K - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Microscope Stage with Ultrasonic Linear Drives
M-545K
XY Microscope Stage with Ultrasonic Linear Drives M-545K
Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s Travel Ranges 25 x 25mm Integrated Linear Encoders with 0.5µm Resolution 30mm Compact Height Mounts Directly to Microscopes Self-Locking at Rest, No Servo Dither Compatible with PI Piezo Nano positioning / Scanning Stages
  • Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s
  • Travel Ranges 25 x 25mm
  • Integrated Linear Encoders with 0.5µm Resolution
  • 30mm Compact Height
  • Mounts Directly to Microscopes
  • Self-Locking at Rest, No Servo Dither
  • Compatible with PI Piezo Nano positioning / Scanning Stages
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-545K
Product Name XY Microscope Stage with Ultrasonic Linear Drives
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
Rated Speed 1.97 in/sec (3 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

PIMars™ XYZ Piezo System - P-561 · P-562 · P-563 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0134 inch (0.1000 to 0.3400 mm)
Y-Axis Travel 0.0039 to 0.0134 inch (0.1000 to 0.3400 mm)
View Details
6-Axis Miniature Hexapod - H-811.I2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Y-Axis Travel 0.6299 inch (16 mm)
View Details
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
PIMars 6-Axis Piezo Stage System - P-562.6CD - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details