PI (Physik Instrumente) L.P. PIglide MB Miniature Linear Air Bearing Stage A-141

Description
The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. This stage is ideally suited for many high precision applications, such as metrology, photonics alignment, optics positioning, and scanning. The non-contact design also makes these stages ideal for cleanroom applications. There are no moving electrical cables to manage. The air bearing offers a locking design for the ultimate in position stability. Table size 57mm x 83mm Overall height 38mm Travel lengths to 40 mm 3.5 kg max payload Non-contact fully preloaded air bearings Ironless cog-free linear motor Integral optical linear encoder Resolutions to 20nm Velocity to 0.5 m/sec Acceleration to 0.75 g
Request a Quote Datasheet
Description
The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. This stage is ideally suited for many high precision applications, such as metrology, photonics alignment, optics positioning, and scanning. The non-contact design also makes these stages ideal for cleanroom applications. There are no moving electrical cables to manage. The air bearing offers a locking design for the ultimate in position stability. Table size 57mm x 83mm Overall height 38mm Travel lengths to 40 mm 3.5 kg max payload Non-contact fully preloaded air bearings Ironless cog-free linear motor Integral optical linear encoder Resolutions to 20nm Velocity to 0.5 m/sec Acceleration to 0.75 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide MB Miniature Linear Air Bearing Stage - A-141 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide MB Miniature Linear Air Bearing Stage
A-141
PIglide MB Miniature Linear Air Bearing Stage A-141
The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. This stage is ideally suited for many high precision applications, such as metrology, photonics alignment, optics positioning, and scanning. The non-contact design also makes these stages ideal for cleanroom applications. There are no moving electrical cables to manage. The air bearing offers a locking design for the ultimate in position stability. Table size 57mm x 83mm Overall height 38mm Travel lengths to 40 mm 3.5 kg max payload Non-contact fully preloaded air bearings Ironless cog-free linear motor Integral optical linear encoder Resolutions to 20nm Velocity to 0.5 m/sec Acceleration to 0.75 g

The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. This stage is ideally suited for many high precision applications, such as metrology, photonics alignment, optics positioning, and scanning. The non-contact design also makes these stages ideal for cleanroom applications. There are no moving electrical cables to manage. The air bearing offers a locking design for the ultimate in position stability.

  • Table size 57mm x 83mm
  • Overall height 38mm
  • Travel lengths to 40 mm
  • 3.5 kg max payload
  • Non-contact fully preloaded air bearings
  • Ironless cog-free linear motor
  • Integral optical linear encoder
  • Resolutions to 20nm
  • Velocity to 0.5 m/sec
  • Acceleration to 0.75 g
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-141
Product Name PIglide MB Miniature Linear Air Bearing Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Carriage Load 7.72 lbs (3.5 kg)
Positioning Accuracy -2.00E-4 to 2.00E-4 inch/inch (-2.00E-4 to 2.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details
PIFOC® Specimen-Focusing Z Stage - P-737 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0039 to 0.0217 inch (0.1000 to 0.5500 mm)
Features Closed Loop Control
View Details
Linear Stage - LS-180 Series - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details