PI (Physik Instrumente) L.P. Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System P-616

Description
Highest Stiffness from Parallel-Kinematic Design 100µm Travel in Compact Design (40x40x40 mm) Unidirectional repeatability <0.2nm Capacitive Sensors PICMA® High-Performance Multilayer Piezo Actuators Extremely Lightweight at 0.08kg Ideal for Fast Fiber Alignment and Microscopy Applications Open-loop Version Available
Request a Quote Datasheet
Description
Highest Stiffness from Parallel-Kinematic Design 100µm Travel in Compact Design (40x40x40 mm) Unidirectional repeatability <0.2nm Capacitive Sensors PICMA® High-Performance Multilayer Piezo Actuators Extremely Lightweight at 0.08kg Ideal for Fast Fiber Alignment and Microscopy Applications Open-loop Version Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System - P-616 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System
P-616
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System P-616
Highest Stiffness from Parallel-Kinematic Design 100µm Travel in Compact Design (40x40x40 mm) Unidirectional repeatability <0.2nm Capacitive Sensors PICMA® High-Performance Multilayer Piezo Actuators Extremely Lightweight at 0.08kg Ideal for Fast Fiber Alignment and Microscopy Applications Open-loop Version Available
  • Highest Stiffness from Parallel-Kinematic Design
  • 100µm Travel in Compact Design (40x40x40 mm)
  • Unidirectional repeatability <0.2nm
  • Capacitive Sensors
  • PICMA® High-Performance Multilayer Piezo Actuators
  • Extremely Lightweight at 0.08kg
  • Ideal for Fast Fiber Alignment and Microscopy Applications
  • Open-loop Version Available
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-616
Product Name Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Y-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision XY Stage - V-731 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details
Q-Motion® Precision Linear Stage - Q-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details
PILine® XY Stage System with Controller and Joystick - U-781 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 5.04 inch (128 mm)
Y-Axis Travel 3.39 inch (86 mm)
View Details