PI (Physik Instrumente) L.P. 6-Axis Miniature Hexapod H-811.I2

Description
Fast, Compact, and Highly Precise Travel ranges to ±17 mm / ±21° Load capacity to 5 kg Repeatability to ±0.06 µm Velocity to 10 mm/s Vacuum version available Fields of application Research and industry. For micromanufacturing, medical technology, tool inspection.
Request a Quote Datasheet
Description
Fast, Compact, and Highly Precise Travel ranges to ±17 mm / ±21° Load capacity to 5 kg Repeatability to ±0.06 µm Velocity to 10 mm/s Vacuum version available Fields of application Research and industry. For micromanufacturing, medical technology, tool inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Axis Miniature Hexapod - H-811.I2 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
6-Axis Miniature Hexapod
H-811.I2
6-Axis Miniature Hexapod H-811.I2
Fast, Compact, and Highly Precise Travel ranges to ±17 mm / ±21° Load capacity to 5 kg Repeatability to ±0.06 µm Velocity to 10 mm/s Vacuum version available Fields of application Research and industry. For micromanufacturing, medical technology, tool inspection.

Fast, Compact, and Highly Precise

  • Travel ranges to ±17 mm / ±21°
  • Load capacity to 5 kg
  • Repeatability to ±0.06 µm
  • Velocity to 10 mm/s
  • Vacuum version available

Fields of application

Research and industry. For micromanufacturing, medical technology, tool inspection.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number H-811.I2
Product Name 6-Axis Miniature Hexapod
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Y-Axis Travel 0.6299 inch (16 mm)
Z-Axis Travel 0.2559 inch (6.5 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
Stackable, Highly Compact, Universal Linear Stage - L-836 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 1.57 to 3.15 in/sec (2.4 to 4.8 m/min)
View Details
XY Positioning Stage - U-751 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
High-Precision Linear Positioning Stage - L-511 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8268 to 6.1 inch (21 to 155 mm)
Rated Speed 0.0020 to 1.77 in/sec (0.0030 to 2.7 m/min)
View Details