PI (Physik Instrumente) L.P. Preloaded Piezo Actuator P-845

Description
Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case
Request a Quote Datasheet
Description
Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preloaded Piezo Actuator - P-845 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Preloaded Piezo Actuator
P-845
Preloaded Piezo Actuator P-845
Travel Range to 90 Micron Pushing Forces to 3000 N Preloaded for Pulling Forces to 700 N Sub-ms Response Sub-Nanometer Resolution Options: Vacuum Versions, Water-Resistant Case
  • Travel Range to 90 Micron
  • Pushing Forces to 3000 N
  • Preloaded for Pulling Forces to 700 N
  • Sub-ms Response
  • Sub-Nanometer Resolution
  • Options: Vacuum Versions, Water-Resistant Case
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-845
Product Name Preloaded Piezo Actuator
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
Stiffness 38 to 22 N/µm (216986 to 125623 lb/in)
Resonance Frequency 5.5 to 16 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PICA Shear Actuator - P-111 – P-151 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement 1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force 10 to 300 N (35.97 to 1079 oz)
View Details
PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
View Details
NanoCube®6-Axis Piezo System - P-616.65S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Type Direct
Electrical Connector DB-9
Blocked Force 30 N (108 oz)
View Details
PIRest Actuators - P-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage 120 volts
Stiffness 170 to 1000 N/µm (970725 to 5.71E6 lb/in)
View Details