PI (Physik Instrumente) L.P. PiezoMove Flexure-Guided Linear Actuators P-601

Description
Flexure Guidance for Frictionless, Ultra-Straight Motion Travel Ranges to 400 Micron Resolution to 0.2 Nanometer High Dynamics and Stiffness PICMA® High-Performance Piezo Actuators Open and Closed-Loop Versions Ideal for OEM Applications
Request a Quote Datasheet
Description
Flexure Guidance for Frictionless, Ultra-Straight Motion Travel Ranges to 400 Micron Resolution to 0.2 Nanometer High Dynamics and Stiffness PICMA® High-Performance Piezo Actuators Open and Closed-Loop Versions Ideal for OEM Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PiezoMove Flexure-Guided Linear Actuators - P-601 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PiezoMove Flexure-Guided Linear Actuators
P-601
PiezoMove Flexure-Guided Linear Actuators P-601
Flexure Guidance for Frictionless, Ultra-Straight Motion Travel Ranges to 400 Micron Resolution to 0.2 Nanometer High Dynamics and Stiffness PICMA® High-Performance Piezo Actuators Open and Closed-Loop Versions Ideal for OEM Applications
  • Flexure Guidance for Frictionless, Ultra-Straight Motion
  • Travel Ranges to 400 Micron
  • Resolution to 0.2 Nanometer
  • High Dynamics and Stiffness
  • PICMA® High-Performance Piezo Actuators
  • Open and Closed-Loop Versions
  • Ideal for OEM Applications
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-601
Product Name PiezoMove Flexure-Guided Linear Actuators
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 400 µm (3.94 to 15.75 mils)
Blocked Force 10 to 30 N (35.97 to 108 oz)
Stiffness 0.2800 to 0.8000 N/µm (1599 to 4568 lb/in)
Unlock Full Specs
to access all available technical data

Similar Products

PICA Shear Actuator - P-111 – P-151 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement 1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force 10 to 300 N (35.97 to 1079 oz)
View Details
High Linearity Piezo Stack - P-405 Picoactuator - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32
Maximum Displacement 1 µm (0.0394 mils)
View Details
PICA Stack Piezo Actuator - P-010.xxP – P-056.xxP - PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 1200 to 70000 N (4316 to 251776 oz)
View Details
DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
View Details