PI (Physik Instrumente) L.P. PICA Power Piezo Actuators P-235

Description
Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case
Request a Quote Datasheet
Description
Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICA Power Piezo Actuators - P-235 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICA Power Piezo Actuators
P-235
PICA Power Piezo Actuators P-235
Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case
  • Extremely High Stiffness
  • Pushing Forces to 30,000 N
  • Pulling Forces to 3500 N
  • Travel Range to 180 Micron
  • Options: Versions for Vacuum, High- and Low-Temperatures
    and with Water-Resistant Case
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-235
Product Name PICA Power Piezo Actuators
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 3500 to 30000 N (12589 to 107904 oz)
Maximum Voltage 1000 volts
Stiffness 150 to 860 N/µm (856522 to 4.91E6 lb/in)
Resonance Frequency 2.8 to 14 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Compact PiezoMove Linear Actuators - P-604 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector Standard Wire
Maximum Displacement 300 µm (11.81 mils)
Blocked Force 1.5 to 2 N (5.4 to 7.19 oz)
View Details
PiezoMike Linear Actuators - N-472 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Sub-D
Maximum Displacement 7.5 to 13 µm (0.2953 to 0.5118 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
View Details
PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
View Details
PIRest Actuators - P-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage 120 volts
Stiffness 170 to 1000 N/µm (970725 to 5.71E6 lb/in)
View Details