PI (Physik Instrumente) L.P. PiezoMike Linear Actuators N-470

Description
Holding force >100 N Step size 20 nm Travel range 7.4 mm to 26 mm Compact design Feed force 22 N Lifetime >1,000,000,000 steps Mounting thread or shank Versions with cable exit offset by 180° Self-locking, no heat generation at rest Non-magnetic and vacuum-compatible operating principle Linear Actuator with PIShift Piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift Piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of Mechanical and Optomechanical Components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available
Request a Quote
Description
Holding force >100 N Step size 20 nm Travel range 7.4 mm to 26 mm Compact design Feed force 22 N Lifetime >1,000,000,000 steps Mounting thread or shank Versions with cable exit offset by 180° Self-locking, no heat generation at rest Non-magnetic and vacuum-compatible operating principle Linear Actuator with PIShift Piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift Piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of Mechanical and Optomechanical Components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PiezoMike Linear Actuators - N-470 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PiezoMike Linear Actuators
N-470
PiezoMike Linear Actuators N-470
Holding force >100 N Step size 20 nm Travel range 7.4 mm to 26 mm Compact design Feed force 22 N Lifetime >1,000,000,000 steps Mounting thread or shank Versions with cable exit offset by 180° Self-locking, no heat generation at rest Non-magnetic and vacuum-compatible operating principle Linear Actuator with PIShift Piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift Piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of Mechanical and Optomechanical Components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available
  • Holding force >100 N
  • Step size 20 nm
  • Travel range 7.4 mm to 26 mm
  • Compact design
  • Feed force 22 N
  • Lifetime >1,000,000,000 steps
  • Mounting thread or shank
  • Versions with cable exit offset by 180°
  • Self-locking, no heat generation at rest
  • Non-magnetic and vacuum-compatible operating principle

Linear Actuator with PIShift Piezo motor

Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode

PIShift Piezo motors

Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force

Alignment of Mechanical and Optomechanical Components

Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number N-470
Product Name PiezoMike Linear Actuators
Electrical Connector Mini DIN 4-pin
Maximum Displacement 7.5 to 26 µm (0.2953 to 1.02 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
Maximum Voltage 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details
PiezoMove High-Stiffness Linear Piezo Actuators - P-602 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 1000 µm (3.94 to 39.37 mils)
View Details
High Linearity Piezo Stack - P-405 Picoactuator - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32
Maximum Displacement 1 µm (0.0394 mils)
View Details
Multilayer Piezo Actuators - PICMA® PLUS Stack - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack; Multilayer
Electrical Connector AWG30
Blocked Force 220 to 4000 N (791 to 14387 oz)
View Details