PI (Physik Instrumente) L.P. Scan Table KT-120

Description
Key Features Travel range 26 mm (1") x 26 mm (1") Uni-directional repeatability down to 2 µm Maximum speed 3.5 mm/sec Load capacity up to 5 kg Integrated limit switches Clear aperture 45 mm
Request a Quote
Description
Key Features Travel range 26 mm (1") x 26 mm (1") Uni-directional repeatability down to 2 µm Maximum speed 3.5 mm/sec Load capacity up to 5 kg Integrated limit switches Clear aperture 45 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Scan Table - KT-120 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Scan Table
KT-120
Scan Table KT-120
Key Features Travel range 26 mm (1") x 26 mm (1") Uni-directional repeatability down to 2 µm Maximum speed 3.5 mm/sec Load capacity up to 5 kg Integrated limit switches Clear aperture 45 mm

Key Features

  • Travel range 26 mm (1") x 26 mm (1")
  • Uni-directional repeatability down to 2 µm
  • Maximum speed 3.5 mm/sec
  • Load capacity up to 5 kg
  • Integrated limit switches
  • Clear aperture 45 mm
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number KT-120
Product Name Scan Table
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC Scanner System for Microscope Objectives - P-725.xCDE1S - PI (Physik Instrumente) L.P.
Specs
Stage Type Z-Axis Stage
View Details
Multi-Axis Piezo-Nanopositioning Stage - P-527 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
Y-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
View Details
PIFOC® Z Stage Nanopositioner - P-737 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 8.00E-4 µm (3.15E-5 mil)
View Details
PIFOC Objective Scanner with Long Travel Range - P-725 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
View Details