PI (Physik Instrumente) L.P. PIHera XY Piezo Stage P-620.2 – P-629.2

Description
XY-Travel to 1800 µm Compact Design Resolution <1 Nanometer Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Direct Metrology with Capacitive Sensors for Highest Precision Up to 0.02% Position Accuracy X, XY, Z, XYZ Versions Vacuum-Compatible Versions
Request a Quote
Description
XY-Travel to 1800 µm Compact Design Resolution <1 Nanometer Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Direct Metrology with Capacitive Sensors for Highest Precision Up to 0.02% Position Accuracy X, XY, Z, XYZ Versions Vacuum-Compatible Versions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIHera XY piezo stage is a high-precision nanopositioning device with travel ranges from 50 µm to 1800 µm, using PICMA® piezo actuators and capacitive sensors for subnanometer resolution and 0.02% positioning accuracy. It employs frictionless flexure guides, enabling high stiffness and load capacity up to 10 N push and 8 N pull. Bidirectional repeatability is 2 nm for smaller travel models, rising to 14 nm for the 1500 µm variant. Stiffness ranges from 0.2 to 0.25 N/µm, with unloaded resonant frequencies up to 800 Hz. The stage operates from -20 °C to 80 °C or 150 °C, uses aluminum construction, and has 1.5 m cables with D-sub or LEMO connectors. Power consumption ranges from 2 W to 38 W depending on travel range and sensor configuration.

Datasheet Summary
Powered by GS/AI

The PIHera XY piezo stage is a high-precision nanopositioning device with travel ranges from 50 µm to 1800 µm, using PICMA® piezo actuators and capacitive sensors for subnanometer resolution and 0.02% positioning accuracy. It employs frictionless flexure guides, enabling high stiffness and load capacity up to 10 N push and 8 N pull. Bidirectional repeatability is 2 nm for smaller travel models, rising to 14 nm for the 1500 µm variant. Stiffness ranges from 0.2 to 0.25 N/µm, with unloaded resonant frequencies up to 800 Hz. The stage operates from -20 °C to 80 °C or 150 °C, uses aluminum construction, and has 1.5 m cables with D-sub or LEMO connectors. Power consumption ranges from 2 W to 38 W depending on travel range and sensor configuration.

Suppliers

Company
Product
Description
Supplier Links
PIHera XY Piezo Stage - P-620.2 – P-629.2 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIHera XY Piezo Stage
P-620.2 – P-629.2
PIHera XY Piezo Stage P-620.2 – P-629.2
XY-Travel to 1800 µm Compact Design Resolution <1 Nanometer Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Direct Metrology with Capacitive Sensors for Highest Precision Up to 0.02% Position Accuracy X, XY, Z, XYZ Versions Vacuum-Compatible Versions
  • XY-Travel to 1800 µm
  • Compact Design
  • Resolution <1 Nanometer
  • Frictionless Precision Flexure Guiding System
  • PICMA® High-Performance Multilayer Piezo Drives
  • Direct Metrology with Capacitive Sensors for Highest Precision
  • Up to 0.02% Position Accuracy
  • X, XY, Z, XYZ Versions
  • Vacuum-Compatible Versions
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number P-620.2 – P-629.2
Product Name PIHera XY Piezo Stage
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® Positioner/Scanner for Microscope Objectives - P-725.xDD - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details
NanoCube® Nanopositioner - P-616 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
X-Travel 0.1000 mm (0.0039 inch)
Y-Travel 0.1000 mm (0.0039 inch)
View Details
PIFOC® Objective Scanning System 2000 µm - ND72Z2LAQ - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 2000 µm (78.74 mil)
View Details