PI (Physik Instrumente) L.P. Linear Actuators with PIShift Piezomotor N-422

Description
Simple integration: Two mounting versions Quiet: Drive frequency >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange PIShift inertia drive Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology
Request a Quote
Description
Simple integration: Two mounting versions Quiet: Drive frequency >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange PIShift inertia drive Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators with PIShift Piezomotor - N-422 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Actuators with PIShift Piezomotor
N-422
Linear Actuators with PIShift Piezomotor N-422
Simple integration: Two mounting versions Quiet: Drive frequency >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange PIShift inertia drive Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology
  • Simple integration: Two mounting versions
  • Quiet: Drive frequency >20 kHz
  • Velocity over 5 mm/s
  • Sub-micron resolution
  • Holding force to 10 N
  • Low operating voltage to 48 Vpp
  • Self-locking, no heat generation at rest

Piezo motor-based direct drive

OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange

PIShift inertia drive

Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop

Fields of application

Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number N-422
Product Name Linear Actuators with PIShift Piezomotor
Electrical Connector DIN 4-pin
Maximum Displacement 35 µm (1.38 mils)
Blocked Force 7 N (25.18 oz)
Maximum Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Round PICMA® Stack Multilayer Piezo Actuators - P-088 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 14 to 70 µm (0.5512 to 2.76 mils)
Blocked Force 7500 N (26976 oz)
Maximum Voltage 10 volts
View Details
PICA Power Piezo Actuators - P-025.xxH - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 80 µm (0.1969 to 3.15 mils)
Blocked Force 1200 to 9600 N (4316 to 34529 oz)
View Details
PiezoMike Linear Actuators - N-472 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Sub-D
Maximum Displacement 7.5 to 13 µm (0.2953 to 0.5118 mils)
Blocked Force 22 to 100 N (79.13 to 360 oz)
View Details
Encapsulated PICMA Stack Piezo Actuators - P-88x.x5 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30
Maximum Displacement 17 to 36 µm (0.6693 to 1.42 mils)
View Details