PI (Physik Instrumente) L.P. XY Positioning Scan Table MS-4

Description
Motorized Positioning Range: 102 x 102 millimeters Maximum Load: 3 kg Maximum Velocity: 90 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional Linear Position Feedback Encoder: Optional
Request a Quote
Description
Motorized Positioning Range: 102 x 102 millimeters Maximum Load: 3 kg Maximum Velocity: 90 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional Linear Position Feedback Encoder: Optional
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XY Positioning Scan Table - MS-4 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Positioning Scan Table
MS-4
XY Positioning Scan Table MS-4
Motorized Positioning Range: 102 x 102 millimeters Maximum Load: 3 kg Maximum Velocity: 90 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional Linear Position Feedback Encoder: Optional
  • Motorized Positioning Range: 102 x 102 millimeters
  • Maximum Load: 3 kg
  • Maximum Velocity: 90 mm/second
  • Maximum Positioning Resolution: 0.05 micrometers
  • Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional
  • Linear Position Feedback Encoder: Optional
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number MS-4
Product Name XY Positioning Scan Table
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Y-Axis Travel 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIglide RLA Rotation Stage with Air Bearings, Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Device Type Multi-Axis Configuration (optional feature)
View Details
PIglide MB Miniature Linear Air Bearing Stage - A-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Vertical High-Precision Linear Stage with Direct Drive - V-141 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 1.57 to 2.36 inch (40 to 60 mm)
Rated Speed 19.69 to 31.5 in/sec (30 to 48 m/min)
View Details