PI (Physik Instrumente) L.P.
PIMars 6-Axis Piezo Stage System
P-562.6CD
Description
6 motion axes: 3 × linear, 3 × rotational
Travel ranges to 200 µm linear and to 1 mrad tilt angle
Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology
Highest linearity and stability with capacitive sensors
Frictionless, high-precision flexure guiding system
Excellent Scan-Flatness
Clear aperture 66 mm × 66 mm
Outstanding lifetime due to PICMA® piezo actuators
UHV-compatible to 10-9 hPa
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Datasheet
Description
6 motion axes: 3 × linear, 3 × rotational
Travel ranges to 200 µm linear and to 1 mrad tilt angle
Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology
Highest linearity and stability with capacitive sensors
Frictionless, high-precision flexure guiding system
Excellent Scan-Flatness
Clear aperture 66 mm × 66 mm
Outstanding lifetime due to PICMA® piezo actuators
UHV-compatible to 10-9 hPa
Request a Quote
Email Supplier
Datasheet
Suppliers
6 motion axes: 3 × linear, 3 × rotational
Travel ranges to 200 µm linear and to 1 mrad tilt angle
Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology
Highest linearity and stability with capacitive sensors
Frictionless, high-precision flexure guiding system
Excellent Scan-Flatness
Clear aperture 66 mm × 66 mm
Outstanding lifetime due to PICMA® piezo actuators
UHV-compatible to 10-9 hPa
- 6 motion axes: 3 × linear, 3 × rotational
- Travel ranges to 200 µm linear and to 1 mrad tilt angle
- Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology
- Highest linearity and stability with capacitive sensors
- Frictionless, high-precision flexure guiding system
- Excellent Scan-Flatness
- Clear aperture 66 mm × 66 mm
- Outstanding lifetime due to PICMA® piezo actuators
- UHV-compatible to 10-9 hPa
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
P-562.6CD |
|
Product Name
|
PIMars 6-Axis Piezo Stage System |
|
Axis Configuration
|
X-Y-Z Axes
|
|
Stroke or X-Axis Travel
|
0.0079 inch (0.2000 mm)
|
|
Y-Axis Travel
|
0.0079 inch (0.2000 mm)
|
|
Z-Axis Travel
|
0.0079 inch (0.2000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
3.94 inch (100 mm)
Y-Axis Travel
11.81 to 15.75 inch (300 to 400 mm)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
6.1 to 20 inch (155 to 508 mm)
Rated Speed
2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X-Y Axes
Stroke or X-Axis Travel
8.07 inch (205 mm)
Y-Axis Travel
8.07 inch (205 mm)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
6.3 to 14.17 inch (160 to 360 mm)
Rated Speed
19.69 in/sec (30 m/min)
View Details