PI (Physik Instrumente) L.P. Vacuum-Compatible High-Load Hexapod M-850K

Description
Six Degrees of Freedom Max. Load Capacity to 1000 kg Repeatability to 2 μm Drive: Brushless Motors with Brake Vacuum Compatible up to 10-6 hPa
Request a Quote
Description
Six Degrees of Freedom Max. Load Capacity to 1000 kg Repeatability to 2 μm Drive: Brushless Motors with Brake Vacuum Compatible up to 10-6 hPa
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-850KHLH is a vacuum-compatible high-load hexapod designed for precision positioning of loads up to 1000 kg in environments down to 10⁻⁶ hPa. It provides six degrees of freedom with travel ranges of ±12 mm linearly and ±3° to ±4° rotationally, and achieves a repeatability of 2 µm. Motion is driven by brushless motors with brakes, and the unit has an external diameter of 1 m and a height of 0.5 m. The specified maximum velocity is 0.5 mm/s on all axes.

Datasheet Summary
Powered by GS/AI

The M-850KHLH is a vacuum-compatible high-load hexapod designed for precision positioning of loads up to 1000 kg in environments down to 10⁻⁶ hPa. It provides six degrees of freedom with travel ranges of ±12 mm linearly and ±3° to ±4° rotationally, and achieves a repeatability of 2 µm. Motion is driven by brushless motors with brakes, and the unit has an external diameter of 1 m and a height of 0.5 m. The specified maximum velocity is 0.5 mm/s on all axes.

Suppliers

Company
Product
Description
Supplier Links
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Vacuum-Compatible High-Load Hexapod
M-850K
Vacuum-Compatible High-Load Hexapod M-850K
Six Degrees of Freedom Max. Load Capacity to 1000 kg Repeatability to 2 μm Drive: Brushless Motors with Brake Vacuum Compatible up to 10-6 hPa
  • Six Degrees of Freedom
  • Max. Load Capacity to 1000 kg
  • Repeatability to 2 μm
  • Drive: Brushless Motors with Brake
  • Vacuum Compatible up to 10-6 hPa
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number M-850K
Product Name Vacuum-Compatible High-Load Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
Load Capacity 1000 kg (2205 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

High-Dynamics Hexapod - H-860 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems, E.g. for Image Stabilization in Cameras and Mobile Devices; Equipment for Camera Test Systems
View Details
6-Axis Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments; For Astronomy, Optics Positioning, Aviation and Aerospace
View Details
Hexapod, Vacuum - HP-450 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Medical / Pharmaceutical; Vacuum Application, Antenna Positioning, Medical Research, Optical Systems, Synchrotron Setups
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details