PI (Physik Instrumente) L.P. XY Microscope Stage with PILine® Motor, Controller and Joystick M-687

Description
Highest stability Resolution 0.1 µm Travel range to 135 mm × 85 mm For inverted microscopes, revolving nosepiece freely rotatable Suitable Z sample scanner available Velocity to 120 mm/s Reference-Class Microscopy XY Stage With controller and joystick. Large clear aperture 160 mm x 110 mm. Versions for inverted microscopes: Nikon Eclipse Ti-E/Ti-U/Ti-S (M-687.UN) Olympus IX2 (M-687.UO) High-Resolution Piezo Linear Drive Self-locking at rest. Low noise. Highest stability due to low thermal load and no need for lubricants. Large dynamics range of 10 µm/s to 100 mm/s, ideal for operation via joystick and automated high-content methods Direct-Metrology Linear Encoder High resolution and repeatability User Software PIMikroMove. PI General Command Set (GCS). Drivers for LabVIEW. Compatible with µ Manager, MetaMorph, MATLAB Fields of Application For inverted microscopes made by Nikon and Olympus, versions for other microscopes are available on request. For super-resolution microscopy, tiling, automated scanning microscopy
Request a Quote Datasheet
Description
Highest stability Resolution 0.1 µm Travel range to 135 mm × 85 mm For inverted microscopes, revolving nosepiece freely rotatable Suitable Z sample scanner available Velocity to 120 mm/s Reference-Class Microscopy XY Stage With controller and joystick. Large clear aperture 160 mm x 110 mm. Versions for inverted microscopes: Nikon Eclipse Ti-E/Ti-U/Ti-S (M-687.UN) Olympus IX2 (M-687.UO) High-Resolution Piezo Linear Drive Self-locking at rest. Low noise. Highest stability due to low thermal load and no need for lubricants. Large dynamics range of 10 µm/s to 100 mm/s, ideal for operation via joystick and automated high-content methods Direct-Metrology Linear Encoder High resolution and repeatability User Software PIMikroMove. PI General Command Set (GCS). Drivers for LabVIEW. Compatible with µ Manager, MetaMorph, MATLAB Fields of Application For inverted microscopes made by Nikon and Olympus, versions for other microscopes are available on request. For super-resolution microscopy, tiling, automated scanning microscopy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Microscope Stage with PILine® Motor, Controller and Joystick - M-687 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Microscope Stage with PILine® Motor, Controller and Joystick
M-687
XY Microscope Stage with PILine® Motor, Controller and Joystick M-687
Highest stability Resolution 0.1 µm Travel range to 135 mm × 85 mm For inverted microscopes, revolving nosepiece freely rotatable Suitable Z sample scanner available Velocity to 120 mm/s Reference-Class Microscopy XY Stage With controller and joystick. Large clear aperture 160 mm x 110 mm. Versions for inverted microscopes: Nikon Eclipse Ti-E/Ti-U/Ti-S (M-687.UN) Olympus IX2 (M-687.UO) High-Resolution Piezo Linear Drive Self-locking at rest. Low noise. Highest stability due to low thermal load and no need for lubricants. Large dynamics range of 10 µm/s to 100 mm/s, ideal for operation via joystick and automated high-content methods Direct-Metrology Linear Encoder High resolution and repeatability User Software PIMikroMove. PI General Command Set (GCS). Drivers for LabVIEW. Compatible with µ Manager, MetaMorph, MATLAB Fields of Application For inverted microscopes made by Nikon and Olympus, versions for other microscopes are available on request. For super-resolution microscopy, tiling, automated scanning microscopy
  • Highest stability
  • Resolution 0.1 µm
  • Travel range to 135 mm × 85 mm
  • For inverted microscopes, revolving nosepiece freely rotatable
  • Suitable Z sample scanner available
  • Velocity to 120 mm/s

Reference-Class Microscopy XY Stage

With controller and joystick. Large clear aperture 160 mm x 110 mm. Versions for inverted microscopes:

  • Nikon Eclipse Ti-E/Ti-U/Ti-S (M-687.UN)
  • Olympus IX2 (M-687.UO)

High-Resolution Piezo Linear Drive

Self-locking at rest. Low noise. Highest stability due to low thermal load and no need for lubricants. Large dynamics range of 10 µm/s to 100 mm/s, ideal for operation via joystick and automated high-content methods

Direct-Metrology Linear Encoder

High resolution and repeatability

User Software

PIMikroMove. PI General Command Set (GCS). Drivers for LabVIEW. Compatible with µ Manager, MetaMorph, MATLAB

Fields of Application

For inverted microscopes made by Nikon and Olympus, versions for other microscopes are available on request. For super-resolution microscopy, tiling, automated scanning microscopy

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number M-687
Product Name XY Microscope Stage with PILine® Motor, Controller and Joystick
Stage Type Automated Stage
Unlock Full Specs
to access all available technical data

Similar Products

Objective Scanner with Long Travel Range - P-725.xCDE2 - PI (Physik Instrumente) L.P.
Specs
Stage Type Z-Axis Stage
Resolution 0.1000 µm (0.0039 mil)
View Details
PIFOC® High-Load Objective Scanner - P-726 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
PIFOC Objective Scanner with Long Travel Range - P-725 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
View Details
PIFOC® Objective Scanner with High Dynamics - P-725KHDS - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 400 µm (15.75 mil)
View Details